Toshiba logo

Toshiba Satellite Pro U500-1E6 Intel® Core™ i5 i5-430M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Brown

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85880
Info modified on:
26 Jan 2022, 15:25:23
Long product name Toshiba Satellite Pro U500-1E6 Intel® Core™ i5 i5-430M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Brown:

Intel Core i5-430M 2.26GHz, 4096MB DDR3, 500G HDD, 13.3" TruBrite WXGA (1280x800), SD/MS/MS Pro/MMC/xD, DVD SuperMulti DL, Windows 7 Professional/XP Professional, Luxe Brown

Short summary description Toshiba Satellite Pro U500-1E6 Intel® Core™ i5 i5-430M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Brown:

Toshiba Satellite Pro U500-1E6, Intel® Core™ i5, 2.26 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite Pro U500-1E6 Intel® Core™ i5 i5-430M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Brown:

Toshiba Satellite Pro U500-1E6. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Brown. Weight: 2.22 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.