location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Prince of Persia: The Forgotten Sands Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prince of Persia: The Forgotten Sands
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3307212808453
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Prince of Persia: The Forgotten Sands Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Action, Adventure
  • - Developer: Ubisoft
  • - ESRB rating: T (Teen)
Long product name Ubisoft Prince of Persia: The Forgotten Sands Wii :
The long product name of Ubisoft Prince of Persia: The Forgotten Sands Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prince of Persia: The Forgotten Sands, Nintendo Wii, Action/Adventure
More>>>
Short summary description Ubisoft Prince of Persia: The Forgotten Sands Wii:
This short summary of the Ubisoft Prince of Persia: The Forgotten Sands Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Prince of Persia: The Forgotten Sands, Wii, T (Teen)

Long summary description Ubisoft Prince of Persia: The Forgotten Sands Wii:
This is an auto-generated long summary of Ubisoft Prince of Persia: The Forgotten Sands Wii based on the first three specs of the first five spec groups.

Ubisoft Prince of Persia: The Forgotten Sands. Platform: Wii, ESRB rating: T (Teen), Developer: Ubisoft

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:01:15
Uk has collected 15 expert reviews for Ubisoft Prince of Persia: The Forgotten Sands Wii and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
nowgamer.com
Updated:
2012-01-25 07:01:14
Say one thing for the Wii, say that it treads its own path. While Ubisoft cranks out carbon-copy ports of Prince Of Persia: The Forgotten Sands for the 360, PS3 and PC, the only thing that isn't unique to the Wii version is its name. You can put this d...
Bottom line An individual effort for the Forgotten Sands on the Wii has paid off for Ubisoft. A great value game that we like as much as the 360 version, but for very different reasons. 8.2/10Print this pageUser reviews (0)Share this pageNoticed something wrong? R...
82%
gaming-age.com
Updated:
2012-01-25 07:01:14
Prince of Persia: The Forgotten Sands marks Ubisoft's newest attempt at a new PoP game since the lukewarm revamp of the series on HD consoles back in 2008, and while the game is being released to coincide with the Sands of Time film adaptation that wil...
77%
videogamer.com
Updated:
2012-01-25 07:01:14
With Prince of Persia: The Forgotten Sands on Wii, Ubisoft managed to resist the temptation to port over the Xbox 360/PS3 game and develop the game uniquely for the Nintendo console instead. This isn't a cut down port of the game that's available on Xb...
Bottom line Great platforming, Loads of unlockable content, Lengthy adventure, Combat isn't good...
80%
nintendoworldreport.com
Updated:
2012-01-25 07:01:14
Is this Wii-exclusive version of the new Prince of Persia game worth it? Prince of Persia: The Forgotten Sands, the first entry in the series made specifically for Wii, is exactly what you would expect if you've played any of the other games in the ser...
Good Great platforming true to the Prince of Persia series, Lots of unlockables...
Bad Lackluster combat...
80%
totalvideogames.com
Updated:
2012-01-25 07:01:14
You have to question whether Ubisoft has its priorities straight. Having (presumably) spent plenty of euros and endured months of frustration with the poorly conceived adaptation to James Cameron's Avatar, it seems the French publisher has missed out...
Bottom line In terms of its core gameplay, The Forgotten Sands - like Sands of Time before it - is without comparison. It does the athletic platform gameplay in a much more accomplished manner than all of those that at least attempt it in some form, and in doing s...
80%
gamespot.com
Updated:
2012-01-25 07:01:14
Prince of Persia: The Forgotten Sands is a direct sequel to the superb 2003 release The Sands of Time, but this latest adventure does not focus on the intriguing time mechanic that served as the backbone for that game. Rather, the prince now has the ab...
Good New powers make traversing environments fun, Lots of coollooking areas to explore.
Bad Combat is shallow and uninspired, Slight problems with the camera.
Bottom line Boring combat threatens to ruin your fun, but exciting platforming and strong artistic design make the prince's latest adventure well worth playing...
75%
1up.com
Updated:
2012-01-25 07:01:15
It'd be nice to think that we, as consumers, had outgrown motion controls for the sake of motion controls shortly after the Wii's hype-laden launch. Admittedly, the unique functionality of the Wii Remote holds the potential for some interesting and int...
63%
ign.com
Updated:
2012-01-25 07:01:15
by Craig HarrisIt's certainly not uncommon for the Nintendo console to get a "different" experience from Xbox 360 and PlayStation 3 – in fact, it's pretty much expected, not just due to the controller but also its technical capabilities. But it's rare...
Bottom line The Forgotten Sands is a very impressive continuation of the Prince of Persia franchise. It seems equal kudos has been given to the Xbox 360 and PlayStation 3 versions of the game, but I can only speak for the version made for Wii. It’s common to get a...
80%
about.com
Updated:
2012-01-25 07:01:15
Pro:Amazing POP gameplay.Con:Worthless story. Prince of Persia: The Forgotten Sands begins with an unusually exciting tutorial chapter in which the titular prince must escape ruins as they sink into the sand. Following a little golden tinker-bell like...
80%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft GIULIA PASSIONE STILISTA Italian Nintendo DS
(show image)
002520 GIULIA PASSIONE STILISTA 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Giulia Passione Cucina Italian Nintendo DS
(show image)
002413 Giulia Passione Cucina 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Assassin's Creed PlayStation 3
(show image)
002755 Assassin's Creed 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft GIULIA PASSIONE VETERINARIA Italian Nintendo DS
(show image)
002521 GIULIA PASSIONE VETERINARIA 0.00
(excl. VAT)
0 (incl. VAT)