HP logo

HP Smart Array P411/512 FBWC 2-ports Ext PCIe x8 SAS Controller

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
105064
Info modified on:
13 Jul 2023, 00:37:04
Warranty:
The for this device is 3 years parts only. Pre-Failure Drives attached to the Smart Array Controller and monitored under Insight Manager are supported by a Pre-Failure (replacement)
Long product name HP Smart Array P411/512 FBWC 2-ports Ext PCIe x8 SAS Controller:

HP P411 with 512MB Flash Backed Cache Controller

HP Smart Array P411/512 FBWC 2-ports Ext PCIe x8 SAS Controller:

The HP Smart Array P411 is HP's PCI Express (PCIe) Serial Attached SCSI (SAS) RAID controller. The low profile, half height card has 8 ports and utilizes DDR2-800 memory. The P411 is ideal for RAID 0/1, 5, 1+0 & 5+0 and can be upgraded with the 512MB battery-backed write cache (BBWC), Smart Array Advanced via license key for RAID 6 &, 6 +0.

Short summary description HP Smart Array P411/512 FBWC 2-ports Ext PCIe x8 SAS Controller:

HP Smart Array P411/512 FBWC 2-ports Ext PCIe x8 SAS Controller

Long summary description HP Smart Array P411/512 FBWC 2-ports Ext PCIe x8 SAS Controller:

HP Smart Array P411/512 FBWC 2-ports Ext PCIe x8 SAS Controller

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.