CoreParts logo

CoreParts ML11280 projector lamp 120 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39227
Info modified on:
12 Mar 2024, 12:32:48
Bullet Points CoreParts ML11280 projector lamp 120 W:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Warranty:
12 months
Long product name CoreParts ML11280 projector lamp 120 W:

Projector Lamp for Infocus 120 Watt, 2000 Hours fit for Infocus Projector LP120, M1, DP-1200X

Short summary description CoreParts ML11280 projector lamp 120 W:

CoreParts ML11280, 120 W, 2000 h, Infocus, LP120

Long summary description CoreParts ML11280 projector lamp 120 W:

CoreParts ML11280. Bulb power: 120 W, Service life of lamp: 2000 h, Brand compatibility: Infocus, Compatibility: LP120, Country of origin: China

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.