Trust logo

Trust 1.3 Megapixel USB 2.0 WB-5500T webcam 1.3 MP 1280 x 1024 pixels

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102257
Info modified on:
08 Feb 2024, 14:06:52
Long product name Trust 1.3 Megapixel USB 2.0 WB-5500T webcam 1.3 MP 1280 x 1024 pixels:

1.3 Megapixel USB 2.0 Webcam WB-5500T

Trust 1.3 Megapixel USB 2.0 WB-5500T webcam 1.3 MP 1280 x 1024 pixels:

Features:
- Compact webcam with real 1.3 megapixel resolution (1280 x 1024) and high speed USB 2.0 connection.
- Equipped with automatic face tracking technology and digital zoom to bring objects 2x closer.
- Ideal for MSN Messenger, Skype or other messenger services; also suitable to capture high resolution video.
- Driver included with real-time video effects (such as magic mirror, security monitor, etc.) and picture frames.
- Easy to take with you thanks to very compact dimensions.
- Self-adjusting clamp to attach the webcam to the screen of your notebook.
- Take pictures quickly by pressing the snapshot button.
- Interpolated resolution: 2304 x 1728.

Short summary description Trust 1.3 Megapixel USB 2.0 WB-5500T webcam 1.3 MP 1280 x 1024 pixels:

Trust 1.3 Megapixel USB 2.0 Webcam WB-5500T, 1.3 MP, 1280 x 1024 pixels, 30 fps, 2304 x 1728 pixels, 2x, USB 2.0

Long summary description Trust 1.3 Megapixel USB 2.0 WB-5500T webcam 1.3 MP 1280 x 1024 pixels:

Trust 1.3 Megapixel USB 2.0 Webcam WB-5500T. Megapixel (approx.): 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0. Camera focusing range: 5cm - infinity

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.