Dataflex logo

Dataflex ViewMate Modular Monitor Arm 312

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57130
Info modified on:
21 Oct 2022, 10:14:32
Long product name Dataflex ViewMate Modular Monitor Arm 312:

ViewMate Modular LCD Double Horizontal 1x2

Dataflex ViewMate Modular Monitor Arm 312:

This version combines strength, practicality and usability in one package. Allowing users to adjust the height of their dual monitor setup with the greatest of ease, due to the “Quick Adjust” lever. With integrated cable management at the back of the wing as well as on the pole, this product offers a practical and user friendly way to achieve a good and affordable dual monitor set-up.

Short summary description Dataflex ViewMate Modular Monitor Arm 312:

Dataflex ViewMate Modular Monitor Arm 312, 16 kg, Silver

Long summary description Dataflex ViewMate Modular Monitor Arm 312:

Dataflex ViewMate Modular Monitor Arm 312. Maximum weight capacity: 16 kg. Tilt angle range: -90 - 90°. Product colour: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.