Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - PCI-X
- - 4096 Mbit/s
- - Internal
Long product name IBM 4Gb Fibre Channel HBA (PCI-X, Single-Port, DS4000) Internal 4096 Mbit/s
:
4Gb Fibre Channel HBA (PCI-X, Single-Port, DS4000)
The long product name of IBM 4Gb Fibre Channel HBA (PCI-X, Single-Port, DS4000) Internal 4096 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4Gb Fibre Channel HBA (PCI-X, Single-Port, DS4000)
More>>>
Short summary description IBM 4Gb Fibre Channel HBA (PCI-X, Single-Port, DS4000) Internal 4096 Mbit/s:
This short summary of the IBM 4Gb Fibre Channel HBA (PCI-X, Single-Port, DS4000) Internal 4096 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 4Gb Fibre Channel HBA (PCI-X, Single-Port, DS4000), Internal, Wired, PCI-X, 4096 Mbit/s
Long summary description IBM 4Gb Fibre Channel HBA (PCI-X, Single-Port, DS4000) Internal 4096 Mbit/s:
This is an auto-generated long summary of IBM 4Gb Fibre Channel HBA (PCI-X, Single-Port, DS4000) Internal 4096 Mbit/s based on the first three specs of the first five spec groups.
IBM 4Gb Fibre Channel HBA (PCI-X, Single-Port, DS4000). Internal. Connectivity technology: Wired, Host interface: PCI-X. Maximum data transfer rate: 4096 Mbit/s