location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM HH LTO Gen 2 Tape Drive Storage drive Tape Cartridge 200 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HH LTO Gen 2 Tape Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39M5658 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2023 12:01:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM HH LTO Gen 2 Tape Drive Storage drive Tape Cartridge 200 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - Ultra160 SCSI
  • - Data storage type: LTO 2:1 5.25" Half-height
  • - Native capacity: 200 GB Compressed capacity: 400 GB
Warranty: One year Customer Replaceable Unit.
Long product name IBM HH LTO Gen 2 Tape Drive Storage drive Tape Cartridge 200 GB :
The long product name of IBM HH LTO Gen 2 Tape Drive Storage drive Tape Cartridge 200 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HH LTO Gen 2 Tape Drive
More>>>
Short summary description IBM HH LTO Gen 2 Tape Drive Storage drive Tape Cartridge 200 GB:
This short summary of the IBM HH LTO Gen 2 Tape Drive Storage drive Tape Cartridge 200 GB data-sheet is auto-generated and uses the product title and the first six key specs.

IBM HH LTO Gen 2 Tape Drive, Storage drive, Tape Cartridge, Ultra160 SCSI, 2:1, LTO, 5.25" Half-height

Long summary description IBM HH LTO Gen 2 Tape Drive Storage drive Tape Cartridge 200 GB:
This is an auto-generated long summary of IBM HH LTO Gen 2 Tape Drive Storage drive Tape Cartridge 200 GB based on the first three specs of the first five spec groups.

IBM HH LTO Gen 2 Tape Drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra160 SCSI. Native capacity: 200 GB, Compressed capacity: 400 GB, Media types supported: LTO Ultrium. Sustained data transfer rate (compressed): 48 MB/s, Sustained data transfer rate (native): 24 MB/s. Weight: 1.4 kg. Dimensions (WxDxH): 146 x 214 x 41.3 mm, Buffer size: 65536 KB, Recording technology: LTO Ultrium 2

Brand Image Product code Product Stock Price from
IBM

IBM 4U Tape Drive External Enclosure Storage array Tape Cartridge
(show image)
87664UX 4U Tape Drive External Enclosure 0.00
(excl. VAT)
0 (incl. VAT)