Dataflex logo

Dataflex Viewmaster VESA 200 x 100 adapter - option 043

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122412
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 Years
Long product name Dataflex Viewmaster VESA 200 x 100 adapter - option 043:

Viewmaster VESA 200 x 100 adapter - option 043, black

Dataflex Viewmaster VESA 200 x 100 adapter - option 043:

Monitors sometimes have a larger VESA mount than supported by most monitor arms. This adapter mounts any product with a VESA 200 x 100 MIS-E mount onto a VESA 100 x 100 MIS-D mount.

- Suitable for any monitor arm with VESA MIS-D 100 x 100 mm
- For larger monitors with VESA 200 x 100 mm
- Only 2 mm thick
- Comes with all necessary fasteners
- Always consider the max. monitor size and weight supported by your monitor arm

Short summary description Dataflex Viewmaster VESA 200 x 100 adapter - option 043:

Dataflex Viewmaster VESA 200 x 100 adapter - option 043, Black, 100 x 100,200 x 100 mm, 215 mm, 2 mm, 115 mm, 20 mm

Long summary description Dataflex Viewmaster VESA 200 x 100 adapter - option 043:

Dataflex Viewmaster VESA 200 x 100 adapter - option 043. Product colour: Black, Panel mounting interface: 100 x 100,200 x 100 mm. Width: 215 mm, Depth: 2 mm, Height: 115 mm. Package height: 20 mm, Package width: 225 mm, Package weight: 475 g. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.