location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit notebook riser - adjustable 450

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit notebook riser - adjustable 450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49.450 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410494506 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:04:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Addit notebook riser - adjustable 450
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transparent Acrylic
  • - Maximum notebook screen size compatibility: 38.1 cm (15")
  • - Maximum weight capacity: 6 kg
Warranty: 2 Years
Long product name Dataflex Addit notebook riser - adjustable 450 :
The long product name of Dataflex Addit notebook riser - adjustable 450. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit notebook riser - adjustable 450, clear acrylic
More>>>
Dataflex Addit notebook riser - adjustable 450:
The official description of Dataflex Addit notebook riser - adjustable 450 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This height adjustable acrylic notebook riser inclines and raises a notebook's screen to eye-level. This makes it easier and more pleasant to work on your notebook for longer periods of time. This version has cut-outs that promote airflow to the notebook's air intakes. To be used with additional keyboard and mouse.

- Suitable for notebooks up to 15"
- Raises a notebook to eye level
- Leaves all notebook ports and drives accessible
- 4 mm thick clear acrylic
- Max. weight capacity of 6 kg
- To be used with additional keyboard and mouse
- Height adjustable from 134 - 204 mm in 5 steps
- Dimensions (w x d x h): 350 x 270 x 134 - 204 mm

Short summary description Dataflex Addit notebook riser - adjustable 450:
This short summary of the Dataflex Addit notebook riser - adjustable 450 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit notebook riser - adjustable 450, Transparent, Acrylic, 38.1 cm (15"), 6 kg, 134 - 204 mm, 350 mm

Long summary description Dataflex Addit notebook riser - adjustable 450:
This is an auto-generated long summary of Dataflex Addit notebook riser - adjustable 450 based on the first three specs of the first five spec groups.

Dataflex Addit notebook riser - adjustable 450. Product colour: Transparent, Material: Acrylic, Maximum notebook screen size compatibility: 38.1 cm (15"). Height adjustment range: 134 - 204 mm. Width: 350 mm, Depth: 270 mm. Package width: 395 mm, Package depth: 295 mm, Package height: 120 mm. Package dimensions (WxDxH): 395 x 295 x 120 mm, Dimensions (WxDxH): 350 x 270 x 206 mm

Design
Product colour *
Transparent
Material
Acrylic
Maximum notebook screen size compatibility
38.1 cm (15")
Maximum weight capacity
6 kg
Ergonomics
Adjustable
Yes
Height adjustment range
134 - 204 mm
Weight & dimensions
Width
350 mm
Weight & dimensions
Depth
270 mm
Packaging data
Package width
395 mm
Package depth
295 mm
Package height
120 mm
Package weight
1.1 kg
Logistics data
Harmonized System (HS) code
84733080
Other features
Package dimensions (WxDxH)
395 x 295 x 120 mm
Dimensions (WxDxH)
350 x 270 x 206 mm
Brand Image Product code Product Stock Price from
Dataflex Viewlite notebook holder - option 040 Dataflex Viewlite notebook holder - option 040
(show image)
58.040 Viewlite notebook holder - option 040 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit notebook riser - adjustable 388 Dataflex Addit notebook riser - adjustable 388
(show image)
51.388 Addit notebook riser - adjustable 388 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)