location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit ErgoDoc document holder - adjustable 400

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit ErgoDoc document holder - adjustable 400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49.400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410494001 show
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:04:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Addit ErgoDoc document holder - adjustable 400
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for documents/books/folders/dossiers etc. up to A3 size
  • - Aligns documents and monitor in a straight line, preventing eye fatigue and neck strain
  • - Saves desk space
  • - Dimensions (w x d x h): 536 x 270 x 136 - 206 mm
  • - Height adjustable from 136 - 206 mm in 6 steps
  • - 5 mm thick clear acrylic
  • - Max. weight capacity of 6 kg
  • - Lift up the ErgoDoc® for keyboard storage space
Warranty: 5 Years
Long product name Dataflex Addit ErgoDoc document holder - adjustable 400 :
The long product name of Dataflex Addit ErgoDoc document holder - adjustable 400. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit ErgoDoc document holder - adjustable 400, clear acrylic
More>>>
Dataflex Addit ErgoDoc document holder - adjustable 400:
The official description of Dataflex Addit ErgoDoc document holder - adjustable 400 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A very effective, in-line A3 document holder. This Ergo­Doc® is height adjustable in six small steps. Simply lift it up to slide a keyboard underneath when not in use.

Short summary description Dataflex Addit ErgoDoc document holder - adjustable 400:
This short summary of the Dataflex Addit ErgoDoc document holder - adjustable 400 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit ErgoDoc document holder - adjustable 400, A3, Acrylic, 6 kg, 136 - 206 mm, Transparent, 1 pc(s)

Long summary description Dataflex Addit ErgoDoc document holder - adjustable 400:
This is an auto-generated long summary of Dataflex Addit ErgoDoc document holder - adjustable 400 based on the first three specs of the first five spec groups.

Dataflex Addit ErgoDoc document holder - adjustable 400. Format: A3, Material: Acrylic, Maximum weight capacity: 6 kg. Width: 536 mm, Depth: 270 mm, Height: 206 mm

Features
Format
A3
Material
Acrylic
Maximum weight capacity
6 kg
Height adjustment
Yes
Height adjustment range
136 - 206 mm
Product colour
Transparent
Quantity per pack
1 pc(s)
Weight & dimensions
Width
536 mm
Weight & dimensions
Depth
270 mm
Height
206 mm
Thickness
5 mm
Package width
580 mm
Package depth
295 mm
Package height
115 mm
Dimensions (WxDxH)
536 x 270 x 206 mm
Package weight
1.65 kg
Logistics data
Harmonized System (HS) code
83040000
Brand Image Product code Product Stock Price from
Dataflex Addit document holder - adjustable 402 Dataflex Addit document holder - adjustable 402
(show image)
97.402 Addit document holder - adjustable 402 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)