location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit monitor riser 900

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit monitor riser 900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44.900 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410449001 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:59:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Addit monitor riser 900
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for monitors up to 30 kg
  • - Space-saving keyboard storage underneath the stand
  • - 6 mm thick clear acrylic
  • - Saves desk space
  • - Fixed height
  • - Dimensions (w x d x h): 512 x 310 x 97 mm
  • - Space for monitor and phone or speakers
Warranty: 5 Years
Long product name Dataflex Addit monitor riser 900 :
The long product name of Dataflex Addit monitor riser 900. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit monitor riser 900, clear acrylic
More>>>
Dataflex Addit monitor riser 900:
The official description of Dataflex Addit monitor riser 900 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This multi-use monitor riser also has space for a phone or a set of desktop speakers. It has enough space underneath to store a keyboard and has a maximum weight capacity of 30 kg.

Short summary description Dataflex Addit monitor riser 900:
This short summary of the Dataflex Addit monitor riser 900 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit monitor riser 900, Multimedia stand, Transparent, Acrylic, Flat panel, 30 kg, 97 mm

Long summary description Dataflex Addit monitor riser 900:
This is an auto-generated long summary of Dataflex Addit monitor riser 900 based on the first three specs of the first five spec groups.

Dataflex Addit monitor riser 900. Type: Multimedia stand, Product colour: Transparent, Material: Acrylic. Height: 97 mm, Width: 512 mm, Depth: 310 mm. Package width: 550 mm, Package depth: 315 mm, Package height: 110 mm

Brand Image Product code Product Stock Price from
Dataflex Viewmate workstation - floor 702 Dataflex Viewmate workstation - floor 702
(show image)
52.702 Viewmate workstation - floor 702 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit monitor riser 660 Dataflex Addit monitor riser 660
(show image)
44.660 Addit monitor riser 660 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit monitor riser 100 Dataflex Addit monitor riser 100
(show image)
44.100 Addit monitor riser 100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)