location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit monitor riser 660

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit monitor riser 660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44.660 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410446604 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:58:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Addit monitor riser 660
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for monitors up to 15 kg
  • - Suitable for notebooks up to 350 mm wide
  • - With cut-outs for ROM-drive and cable access
  • - 8 mm thick clear acrylic
  • - Saves desk space
  • - Dimensions (w x d x h): 420 x 300 x 144 mm
  • - Stores the notebook underneath the monitor
Warranty: 5 Years
Long product name Dataflex Addit monitor riser 660 :
The long product name of Dataflex Addit monitor riser 660. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit monitor riser 660, clear acrylic
More>>>
Dataflex Addit monitor riser 660:
The official description of Dataflex Addit monitor riser 660 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Raises your monitor to eye-level and fits most notebooks to create what you could also call a notebook centre. Connect a monitor, keyboard and mouse to your notebook to start using it as a desktop computer. The shape of this monitor riser ensures your notebook's ports and drives stay accessible.

Short summary description Dataflex Addit monitor riser 660:
This short summary of the Dataflex Addit monitor riser 660 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit monitor riser 660, Multimedia stand, Transparent, Acrylic, Flat panel, 15 kg, 144 mm

Long summary description Dataflex Addit monitor riser 660:
This is an auto-generated long summary of Dataflex Addit monitor riser 660 based on the first three specs of the first five spec groups.

Dataflex Addit monitor riser 660. Type: Multimedia stand, Product colour: Transparent, Material: Acrylic. Height: 144 mm, Width: 420 mm, Depth: 300 mm. Package width: 475 mm, Package depth: 310 mm, Package height: 163 mm

Brand Image Product code Product Stock Price from
Dataflex Viewmate workstation - floor 702 Dataflex Viewmate workstation - floor 702
(show image)
52.702 Viewmate workstation - floor 702 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit monitor riser 900 Dataflex Addit monitor riser 900
(show image)
44.900 Addit monitor riser 900 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit monitor riser 100 Dataflex Addit monitor riser 100
(show image)
44.100 Addit monitor riser 100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)