location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips In-Ear Headphones SHE7850/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
In-Ear Headphones SHE7850/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHE7850/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895936835
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips In-Ear Headphones SHE7850/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphones
  • - Wired
  • - Intraaural 8 - 24000 Hz 16 Ω 108 dB
Long product name Philips In-Ear Headphones SHE7850/00 :
The long product name of Philips In-Ear Headphones SHE7850/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

In-Ear Headphones
More>>>
Philips In-Ear Headphones SHE7850/00:
The official description of Philips In-Ear Headphones SHE7850/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality in-ear headphones with turbo-charged bass, volume control and an unbreakable carrying case for extra protection when not in use.

Music to your ears
- 24k gold plated plug ensures an ultra reliable connection
- Copper cladded aluminium wire improves sound quality
- Neodymium magnet enhances bass performance and sensitivity
- Turbo bass gives you superb deep and dynamic bass tones

Made to fit you and your lifestyle
- 15mm speaker driver optimises wearing comfort
- Asymmetric cable keeps the cable out the way

Always ready to go
- A 1.2m long cable that is ideal for outdoor use
- Carrying case protects your headphone when not in use
- Durable Flexi-Grip makes a strong flexible connection
- In line control that simplifies volume adjustment

Short summary description Philips In-Ear Headphones SHE7850/00:
This short summary of the Philips In-Ear Headphones SHE7850/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips In-Ear Headphones SHE7850/00, Wired, 8 - 24000 Hz, Headphones

Long summary description Philips In-Ear Headphones SHE7850/00:
This is an auto-generated long summary of Philips In-Ear Headphones SHE7850/00 based on the first three specs of the first five spec groups.

Philips In-Ear Headphones SHE7850/00. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 8 - 24000 Hz. Cable length: 1.2 m

Performance
Product type *
Headphones
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphones
Headphone frequency
8 - 24000 Hz
Impedance
16 Ω
Headphone sensitivity
108 dB
Magnet type
Neodymium
Driver unit
1.5 cm
Other features
Connector(s)
3.5 mm