location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit sliding cable tray 152

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit sliding cable tray 152
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34.152 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410341527 show
Category:
Cable trays are metallic objects used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction.
Cable Trays Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Addit sliding cable tray 152
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Straight cable tray
  • - Horizontal
  • - Material: Steel
  • - Silver
Warranty: 5 Years
Long product name Dataflex Addit sliding cable tray 152 :
The long product name of Dataflex Addit sliding cable tray 152. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit sliding cable tray 152, silver
More>>>
Dataflex Addit sliding cable tray 152:
The official description of Dataflex Addit sliding cable tray 152 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Neatly store power strips and excess cables with the cable tray. Because of its height adjustable mounts, it can be fixed underneath almost any desk. Having telescopic slides with ball bearings, it still keeps everything accessible. A welcome addition to every workplace.

- Mounts underneath desktop
- Slide out for easy access
- Height adjustable mounting
- Fits most desks
- High quality design made of steel
- Dimensions (w x d x h): 790 x 160 - 280 x 160 - 260 mm

Short summary description Dataflex Addit sliding cable tray 152:
This short summary of the Dataflex Addit sliding cable tray 152 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit sliding cable tray 152, Straight cable tray, Steel, Silver

Long summary description Dataflex Addit sliding cable tray 152:
This is an auto-generated long summary of Dataflex Addit sliding cable tray 152 based on the first three specs of the first five spec groups.

Dataflex Addit sliding cable tray 152. Type: Straight cable tray, Form factor: Horizontal, Material: Steel. Width: 790 mm, Depth: 280 mm

Features
Type *
Straight cable tray
Form factor
Horizontal
Material
Steel
Features
Product colour
Silver
Weight & dimensions
Width *
790 mm
Depth
280 mm