OKI logo

OKI MC360n Laser A4 1200 x 600 DPI 20 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20013
Info modified on:
28 Jan 2020, 15:31:13
Warranty:
1 year
Long product name OKI MC360n Laser A4 1200 x 600 DPI 20 ppm:

MC360, 16/20 ppm, 1200 x 600, 266 MHz, USB 2.0, 16/20 cpm, 600 x 600 dpi, 4800 dpi, 10/20 ppm, 33.6 kb/s SuperG3, 200 x 400, 200 pages 4 MB

Short summary description OKI MC360n Laser A4 1200 x 600 DPI 20 ppm:

OKI MC360n, Laser, Colour printing, 1200 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description OKI MC360n Laser A4 1200 x 600 DPI 20 ppm:

OKI MC360n. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.