location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N97 Mini 8.13 cm (3.2") 1200 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N97 Mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002P8F9
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N97 Mini 8.13 cm (3.2") 1200 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.13 cm (3.2") 640 x 360 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Nokia N97 Mini 8.13 cm (3.2") 1200 mAh White :
The long product name of Nokia N97 Mini 8.13 cm (3.2") 1200 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia N97 Mini, Free Sat Nav Maps and Pocket Street Maps, white
More>>>
Short summary description Nokia N97 Mini 8.13 cm (3.2") 1200 mAh White:
This short summary of the Nokia N97 Mini 8.13 cm (3.2") 1200 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N97 Mini, 8.13 cm (3.2"), 640 x 360 pixels, White

Long summary description Nokia N97 Mini 8.13 cm (3.2") 1200 mAh White:
This is an auto-generated long summary of Nokia N97 Mini 8.13 cm (3.2") 1200 mAh White based on the first three specs of the first five spec groups.

Nokia N97 Mini. Display diagonal: 8.13 cm (3.2"), Display resolution: 640 x 360 pixels. Rear camera type: Single camera. Battery capacity: 1200 mAh. Product colour: White. Weight: 138 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:44:02
Uk has collected 103 expert reviews for Nokia N97 Mini 8.13 cm (3.2") 1200 mAh White and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcworld.co.nz
Updated:
2013-11-09 10:43:57
The original N97 debuted last year at an eye-bleeding $1,700 so the N97 mini is a welcome replacement at a significantly reduced $1,149. And it is a replacement because the mini’s dimensions are much more pocket-friendly and its keyboard is in many wa...
Bottom line The N97 mini might be a cut-down version of the N97, but no way does that deter it from becoming a very good product. Plus, at Rs. 23,300, it is at least Rs. 6,000 cheaper than its bigger brother. Couple that with its very good design and multimedia perfo...
0%
pcauthority.com.au
Updated:
2013-11-09 10:43:57
Nokia's N97 was hyped as the next big thing this time last year, but it took some time to materialise and, when it did, Nokia's first touchscreen smartphone was a letdown. The Mini is a far more accomplished device.For starters, it has an attractive de...
Bottom line Fully featured, good battery life and very attractively priced...
83%
tracyandmatt.co.uk
Updated:
2013-11-09 10:43:57
James reviewed the original N97 back in July last year (you can view the review here). It seemed in general to be quite a nice phone, Nokia's best so far. I read a few other reviews of the N97 and I was surprised to see that the opinions were very mix...
Bottom line Nokia have always produced trustworthy phones in my eyes. Not always the fanciest of handsets but I find that you will rarely have an issue with them. I think that the N97 Mini will fall nicely into this view that I have. It has a sturdy build with wha...
0%
smarthouse.com.au
Updated:
2013-11-09 10:43:57
The Mini is thinner, smaller, and lighter than its predecessor (the N97), but is still packed with various connectivity features such as GPS, Wi-Fi, Bluetooth, FM Radio, and HSDPA. The 3.2-inch resistive touchscreen is responsive, while its slide-out Q...
Good Design; Wellspaced keys; Various connectivity options; Productivity and multimedia software; Battery life...
Bad Some slowdowns when launching applications; Several icons on the phone were small; Screen gets dirty easily; Browser could have been better...
70%
goodgearguide.com.au
Updated:
2013-11-09 10:43:57
Almost nine months after the launch of its highly anticipated but ultimately disappointing N97 smartphone, Nokia has seen fit to update its arsenal with a miniature version of its flagship consumer device: the Nokia N97 mini. Though the more compact hardware and smoother user experience are welcome improvements, we can't help but feel this is what the original Nokia N97 should have been in the first place.The Nokia N97 mini really is a smaller version of the original N97. If some users found...
Good Smaller design is an improvement, solid keyboard, responsive UI, live widgets on home screen, Ovi Maps navigation...
Bad No innovative or groundbreaking improvements, no FM transmitter, poorly designed power button, resistive touch screen...
Bottom line Nokia's N97 mini is an improvement over the highly disappointing original, but this is merely what the original N97 should have been in the first place. There are no real groundbreaking or innovative features, but the mini remains a solid, if unspectacula...
70%
Zdnet.com.au
Updated:
2013-11-09 10:43:57
Available plans 51 plans available starting from $24 to $129 In all honesty, the "mini" version of phones is a new phenomenon that is kind of lost on us. In most instances bigger is better, a look at Sony Ericsson's Xperia X10 range will attest to...
Bottom line The N97 mini is better than the original, but not so when compared with smartphones from other manufacturers. Its S60 OS helps the mini feel like an old phone even before it hits the stores.
70%
whatmobile.net
Updated:
2013-11-09 10:43:57
Nokia has told us that it’s plumping for the new Maemo operating system on its future high-end Nseries handsets, rather than Symbian. Now that Android and its variants have set new standards for the expectations of non-iPhone folk, it seems like a soli...
Bottom line After a relatively short time on sale, what has changed with the N97 mini over the original N97? Not a great deal. On the plus side it has lost a few pounds, but it now has less internal storage and a smaller screen. Our criticisms of the N97 handset r...
60%
alphr.com
Updated:
2013-11-09 10:43:58
Nokia's N97 was hyped as the next big thing this time last year, but it took some time to materialise and, when it did, Nokia's first touchscreen smartphone was a letdown. The Mini is a far more accomplished device. For starters, it has an attractive d...
Bottom line An old-fashioned OS, but fully featured, with good battery life and a very attractive price. One for your shortlist...
83%
theregister.co.uk
Updated:
2013-11-09 10:43:58
Nokia’s Symbian-driven N97 smart phone came out in the summer to rather mixed reviews, with most people praising its feature count, but finding it a bit of a pain to use. Now comes the N97 Mini, a little (but not a lot) smaller than the original N97, a...
Bottom line With its decent camera, okay browser, better than average music player Wi-Fi, HSDPA 3G and A-GPS The Nokia N97 Mini seems pretty, much as its predecessor did. Yet it’s still a frustrating experience to use, largely due to that irritatingly unrespons...
75%
goodgearguide.com.au
Updated:
2013-11-09 10:43:59
As the name suggests, the Nokia Mini N97 is a more compact version of Nokia's flagship smartphone, the N97. The Mini also gets the bonus of kinetic "flick" scrolling, which greatly improves Web and menu navigation. But the Mini has the same issues as its older sibling: The S60 OS interface feels out of date and lacks the ease of use found on other operating systems like Android, iPhone or webOS.The Nokia N97 Mini is only slightly smaller than its older sibling, measuring 113x52.5x14.2mm. It...
Good Flick scrolling improves navigation, excellent audio and video support...
Bad S60 OS needs refinement, camera quality hit-or-miss...
Bottom line Like its older N97 sibling, Nokia's N97 Mini has reliable multimedia features, but the OS desperately needs a redesign...
70%
macworld.com.au
Updated:
2013-11-09 10:43:59
As the name suggests, Nokia’s is a more compact version of Nokia’s flagship smartphone, the N97. The Mini N97 also gets the bonus of kinetic “flick” scrolling, which greatly improves Web and menu navigation. But the Mini N97 has the same issues as its...
Good Flick scrolling improves navigation; excellent audio and video support...
Bad S60 OS needs refinement; camera quality hit-or-miss, Company Nokia, Price as rated $US500 ($A550) in US, unlocked...
70%
techadvisor.co.uk
Updated:
2013-11-09 10:43:59
Product Code: NOKN97M Like its older Nokia N97 sibling, the Nokia N97 Mini has reliable multimedia features, but the OS desperately needs a redesign. As the name suggests, the Nokia N97 Mini is a more compact version of Nokia's flagship smartphone...
Bottom line The Nokia N97 Mini has a strong set of specs, a variety of multimedia features that work well, and a solid design. And the addition of flick scrolling is definitely a big improvement to navigation. Unfortunately, the Mini is hindered by the Symbian S6...
60%
trustedreviews.com
Updated:
2013-11-09 10:43:59
Nokia's N97 was one of the most hyped handsets of last year, but for many the final product didn't live up to expectations. It was bulky, the keyboard could have been better and its software wasn't as robust as it should have been. Nokia did address the l...
70%
pocket-lint.com
Updated:
2013-11-09 10:43:59
The Nokia N97 wasn't widely lauded when it launched, not really delivering a flagship experience in this modern world of app-based smartphones. Instead it looked rather tired, offering up a re-spun S60 interface that we've seen plenty of times before...
Good Build quality, all the tech specs you could want...
Bad Poor touchscreen, keyboard not the best layout, OS feels a little clunky and outdated, little wow factor...
Bottom line We like the N97 Mini more than it's bigger brother, but for what you pay, there are some serious contenders out thereKey specs3.5mm jack, 3G, 5 megapixels, Bluetooth, FM radio, GPRS, GPS, GSM, HSDPA, Li-ion battery, microSD, MP3 player, QWERTY keyboar...
70%
letsgomobile.org/en
Updated:
2013-11-09 10:43:59
W ith the latest top hit, the Nokia N97, still in mind and even still on the store shelves, the Nokia N97 Mini complements the range. Not all that long ago, the Finnish phone manufacturer Nokia launched the first mobile phone with touchscreen onto the...
Bottom line T he Nokia N97 Mini with its small dimensions is an nice option when the original N97 is not wanted due to its format. All its onboard functions make it a true all-rounder to the user. OVI-mail can be set on the active home screen as email program b...
70%
electricpig.co.uk
Updated:
2013-11-09 10:43:59
The hefty Nokia N97 is nearly a year old. But already it’s spawned younger, sassier offspring in the form of the Nokia N97 Mini. Pared down in size from the original, it has fewer killer features than its bulkier stablemate, but that does mean a sm...
Good Small form factor doesn't compromise features, keyboard's ace...
Bad Same issues as the Nokia N97: touchscreen's average and Symbian isn't great...
Bottom line A neat idea from Nokia, offering smartphone style in a small package. It still has the same problems as the N97 though...
60%
itpro.co.uk
Updated:
2013-11-09 10:43:59
The Nokia N97 Mini doesn’t improve enough over its elder brother. We were expecting faster multitasking speeds, a better slide and an improved touch screen. Instead, we got much the same, albeit with a firmware update and for only £30 less...
50%
techradar.com
Updated:
2013-11-09 10:43:59
Nokia's powerhouse N97 touchscreen, QWERTY keyboard-packing smartphone may have arrived to mixed reviews, but its new, rescaled Nokia N97 Mini stablemate offers a refreshed take on the device.Its 'Mini' moniker doesn't mean this is a heavily stripped d...
Good Decent Qwerty keyboard, Large 3.2-inch display, Wi-Fi and HSDPA, A-GPS built in, Good music player, 8GB storage, 3.5mm headphone socket, Excellent build quality, Homescreen widgets set-up...
Bad Resistive display, S60 5th Edition Relatively bulky, Wi-Fi could be easier to set up, Camera flash has limited effect...
Bottom line Nokia's powerhouse N97 touchscreen, QWERTY keyboard-packing smartphone may have arrived to mixed reviews, but its new, rescaled Nokia N97 Mini stablemate offers a refreshed take on the device.Its 'Mini' moniker doesn't mean this is a heavi...
70%
3g.co.uk
Updated:
2013-11-09 10:43:59
for the Nokia N97 Mini The N97 Mini keeps the best features of the original model – the quality QWERTY keyboard and the five-megapixel camera – and packs the powerful software into a slender chassis. But Nokia has failed to fix the biggest problem:...
Good For Nokia N97 Mini, The keyboard is smaller and more comfortable, email and GPS work well, Facebook is excellent and there's lots of live information streamed to your home screen.
Bad for Nokia N97 Mini...
80%
T3.com
Updated:
2013-11-09 10:44:00
The was a long time coming to the mobile market. Announced way back in December 2008, it was a further six months till it saw the light of day in the UK. Skip another six months and it’s surprising then that we already have a new version of the han...
Good Sleek design, Cool sliding mechanism, Decent QWERTY keyboard...
Bad Average touchscreen, Boring OS...
Bottom line It may be smaller than the N97 but it's a better all-round package and while it will be a joy to use for Nokia fans, those who have gone elsewhere for their smartphone fix will feel a tad disappointed...
60%
pz10.com
Updated:
2013-11-09 10:44:00
The Nokia army of touchscreen smartphones gets larger by the hour and the Nokia N97 mini is surely one of the most interesting new recruits. The Finnish company has obviously reconsidered its priories and now focuses on optimization, rather than expans...
Bottom line The Nokia N97 mini is a very versatile full-featured device, nicely balanced with with hardly any serious holes in its specs sheet. What's best about it, is that "mini" moniker is certainly not a negative one. The N97 mini is in the size range of the...
0%
fonehome.co.uk
Updated:
2013-11-09 10:44:01
The Nokia N97 Mini is here, hot on the tail of its muscle-bound predecessor and mobile mack daddy, the N97. But does it still keep the smartphone prowess now it’s dropped a few shoe sizes? Read on and find out in our full N97 Mini review…If you’ve read...
Bottom line Littler size, little price, same performance. If you had your eye on the N97 but not the pocket space this is a god-send, but there are snappier smartphones out there.LoveJust as powerful as the maxi N97, only miniBuild and slide-out hinger are just pe...
80%
techsmart.co.za
Updated:
2014-03-14 04:09:14
Nokia's popular N97 was recently sent on a diet and fitness program and came back in the lean and mean guise that is the N97 mini. Now measuring 113 x 52.5 x 14.2 mm, the mini is only somewhat smaller than the N97 (117.2 x 55.3 x 15.9 mm). The same goe...
Bottom line Although the ARM processor can do with some extra juice, overall the N97 mini's hardware is up there with the best, but its operating system definitely isn’t. To remember is that although the N97 mini was released quite recently, it's basically a N97...
0%
stuff.tv
Updated:
2014-03-14 04:09:14
Other little absentees like a lack of lens cover and no FM transmitter for streaming your music via a free radio frequency don’t matter too much in the grand scheme of things and Nokia has done a commendable job of keeping the original’s more high pro...
Good Compact and well made. Roomy QWERTY. Decent camera and video performance. 3.5mm headphones jack. Fully featured navigation setup and quick GPS fix...
Bad Symbian OS starting to feel clunky. Erratic resistive touchscreen. Camera setup needs updating. No lens cap...
Bottom line Preferable to its bigger brother, the mini is a great all-rounder for those who like their smartphones to strike a balance between features and size...
80%
knowyourmobile.com
Updated:
2014-03-14 04:09:15
Nokia has dominated the phone market for what seems like an eternity, and while the spotlight has moved from their Nseries phones to iPhone and Android devices, Nokia is still clutching onto the top spot.Even Nokia has admitted – in its tactics – that...
0%
recombu.com
Updated:
2014-04-02 03:14:48
There’s a bit of a trend of manufacturers bringing out diet-smart phones at the moment and Nokia has hopped lithely aboard the bandwagon with the Nokia N97 Mini.What We LikeLadies and man-bag users, rejoice. One brilliant thing about the N97 Mini is th...
Bottom line As the short among us will confirm, good things do come in small packages. And despite the issues with apps and over-thinking, the N97 Mini is a nippy little phone which is not unpleasant to use.It’s a real shame that apps-wise the handset simply isn’t...
60%
Mobile88.com
Updated:
2016-11-27 01:55:03
FANS of Nokia’s sliding-tilt touchscreen N97 may appreciate a smaller design for this model. Having held both phones side-by-side, it is hard to deny that the mini simply fits better in your hand. But, when a big model is slimmed down, you can bet th...
Good Very durable; great camera; compact design.
Bad Costly; not enough memory; touch interface could be better...
Bottom line Despite the hefty price tag and the fact that it hangs sometimes, the N97 mini actually is a pretty cool phone. It is shockingly durable and takes fantastic pictures quickly. Typing out a text message becomes second nature with the full Qwerty keypad...
0%
hardwarezone.com.ph
Updated:
2016-11-27 01:55:03
The N97 has been a much-talked about device since its inception; braving constant comparisons with its flashier and more fashionable counterparts like iPhone, HTC Hero and the likes. The N97 mini is Nokia's attempt at making its flagship model more access...
0%
hardwarezone.com.ph
Updated:
2016-11-27 01:55:03
Some might think that both the Nokia Booklet 3G and Nokia N900 are the limelight for this year's Nokia World. We think otherwise, because Nokia has also taken the opportunity to confirm what its X-series will be - X for XpressMusic and it will represent a...
0%
brighthub.com
Updated:
2013-11-09 10:43:57
The Nokia N97 Mini is a highly rated, multifunctional and sleek mobile phone that has taken the mobile phone industry by storm. It comes with a with a tilting touch display and a customizable touchscreen packed with tons of text messaging and multime...
Bottom line The Nokia N97 Mini is a good upgrade in terms of form factor from the original N97. The software improvements are applicable to the predecessor through updates, but the N97 mini gets a lot of attention for its great looks. The N97 mini feels a l...
100%
Phones.com
Updated:
2013-11-09 10:43:57
What's better than the sleek and crowd favorite Nokia N97? Easy! - The smaller, more compact and sophisticated Nokia N97 mini. With a few nicks and downsizing, the N97 mini dutifully performs the same functions as its brother model. From the 5MP camera...
Good Numerous connectivity options, performs with speed, 5MP camera with Carl Zeiss optics, Supports Flash Lite and Java websites, Qwerty keyboard, Sleek metallic design casing...
Bad No virtual Qwerty keyboard, No camera lens cover, Uses Arrow keys instead of Dpad, Only 8GB internal memory...
78%
Allaboutsymbian.com
Updated:
2013-11-09 10:43:57
A few weeks ago, David Gilson wrote up his thoughts on the N97 classic. While there was an awful lot to like about it, he found it to be undermined by an unstable OS, due to insufficient RAM & C: drive space. He was also curious to see if the N97 mini was really everything the N97 classic could have been...
0%
pcmag.com
Updated:
2013-11-09 10:43:57
The Nokia N97 mini is another solid device for Symbian fans, but it's not going to convince other platforms' faithful to switch. It's slightly smaller than the original N97 ($599.00 direct, N/R), and it includes minor UI improvements such as extra h...
Good Smaller, lighter, and cheaper than the N97. Powerful camera and multimedia performance. Free Ovi Maps GPS navigation.
Bad Slow. Buggy. Mediocre keyboard.
Bottom line The Nokia N97 mini is an improvement over the original N97, and the free Ovi Maps GPS app rocks. But there's still not enough here to pull U.S. buyers away from other smart devices...
60%
Smartdevicecentral.com
Updated:
2013-11-09 10:43:58
The Nokia N97 mini is another solid device for Symbian fans, but it's not going to convince other platforms' faithful to switch. It's slightly smaller than the original ($599.00 direct, N/R), and it includes minor UI improvements such as extra home sc...
Bottom line There's a standard-size 3.5mm headphone jack on top, plus a TV-out port for displaying video on a television. The N97 mini has 8GB of internal memory, and the microSD card slot accepts 16GB cards; my 16GB SanDisk card worked fine. Music tracks sounded...
0%
pcworld.in
Updated:
2013-11-09 10:43:58
After the disappointment that was the Nokia N97, the N97 mini looked like a strange possibility. It is after all a “cut-down” version of the N97 with a smaller screen, smaller dimensions and lesser internal storage among others. However, the mini comes...
Good Very Good Design, Excellent Keyboard, Good Camera, Very Good Music Playback...
Bad Inconsistent UI, Resistive Touchscreen...
Bottom line The N97 mini might be a cut-down version of the N97, but no way does that deter it from becoming a very good product. Plus, at Rs. 23,300, it is at least Rs. 6,000 cheaper than its bigger brother. Couple that with its very good design and multimedia p...
83%
mobileburn.com
Updated:
2013-11-09 10:43:58
The Nokia N97 mini is the second coming of the Nokia N97. While many of the its features and specifications are similar, the biggest change is in the name: Mini. It's smaller. But despite the more pocket friendly design and some ironed-out bugs, the p...
Good Sturdy build, good camera, clear call quality...
Bad Aging OS, poor touchscreen, awkward keyboard, sluggish...
Bottom line From its rather sluggish performance to its gimmicky widget homescreen, the N97 mini isn't much of an improvement over the N97 - nor is it a very exciting device. Its smaller form factor is appreciated, but the operating system is lackluster and aging...
75%
Geek.com
Updated:
2013-11-09 10:43:58
Mobile phones have changed greatly over time. Even the most basic phones these days come with some form of Internet connectivity which really begins to blur the line between a mobile phone and smartphone. This confusion has even spurred the creation o...
0%
pcworld.com_techhive.com
Updated:
2013-11-09 10:43:59
As the name suggests, the Nokia Mini N97 ($500, unlocked; price as of 1/13/10) is a more compact version of Nokia's flagship smartphone, the N97. The Mini also gets the bonus of kinetic "flick" scrolling, which greatly improves Web and menu navigation...
Good Flick scrolling improves navigation, Excellent audio and video support...
Bad Camera quality hit-or-miss, S60 OS needs refinement...
Bottom line Like its older N97 sibling, Nokia's N97 Mini has reliable multimedia features, but the OS desperately needs a redesign...
70%
stuff.tv
Updated:
2013-11-09 10:43:59
Other little absentees like a lack of lens cover and no FM transmitter for streaming your music via a free radio frequency don’t matter too much in the grand scheme of things and Nokia has done a commendable job of keeping the original’s more high pro...
Good Compact and well made. Roomy QWERTY. Decent camera and video performance. 3.5mm headphones jack. Fully featured navigation setup and quick GPS fix...
Bad Symbian OS starting to feel clunky. Erratic resistive touchscreen. Camera setup needs updating. No lens cap...
Bottom line Preferable to its bigger brother, the mini is a great all-rounder for those who like their smartphones to strike a balance between features and size...
80%
tech2.com
Updated:
2013-11-09 10:43:59
For those of you who read my review on the Nokia N97, you’ll know that I was not too pleased with the handset. I was a bit skeptical after the introduction of the N97 Mini as to whether or not it would exceed the expectations I initially had for its bi...
Good Well designed, Audio for the phone and player are excellent, Live Desktop makes it easy to access features, Smooth and responsive S60 UI...
Bad FM reception was not too good, Camera could still have better features, Battery life was quite average...
Bottom line The built in social networking tools include Facebook that has its own widget for the Live desktop and allows you to take images and upload them from the same app and not much else. If you aren’t well versed enough to set up the features to access P...
80%
techtree.com
Updated:
2013-11-09 10:43:59
Six months ago Nokia launched the N97 smartphone in the market. The phone was touted to be Nokia's best yet and had a huge range of features and an impressive spec sheet that ran into pages. For some reason, however, I never really liked the N97. Sure...
Good Build quality, sharp, high resolution display, full QWERTY keypad, connectivity options, audio quality, high quality supplied earphones, 8GB built-in memory, good pre-installed apps and widgets...
Bad Poor display visibility under sunlight, unimpressive camera performance, resistive touchscreen response not up to the mark, interface design not intuitive, slow scrolling in web browser...
Bottom line Six months ago Nokia launched the N97 smartphone in the market. The phone was touted to be Nokia's best yet and had a huge range of features and an impressive spec sheet that ran into pages. For some reason, however, I never really liked the N97. Sure...
70%
mobilechoiceuk.com
Updated:
2013-11-09 10:43:59
Solid and capable, but ultimately lacking the zing of the must-have phone. Others to consider BlackBerry Bold 9700 User opinions(1) dodgy OS?I think that a phone should be reviewed for what it is, and now what one wants it to be. Add opinion Read all o...
Good Tactile, smaller keyboard; excellent Facebook app; lots of live information on the home screen; great email and GPS...
Bad Lacks ‘new’ features like Facebook contact sync and Twitter app, and Ovi Store is still in its infancy. Look and Feel...
Bottom line Solid and capable, but ultimately lacking the zing of the must-have phone...
80%
phonearena.com
Updated:
2013-11-09 10:44:00
Shortly after Nokia released their flagship device for 2009, the , speculations about a more compact version of it began to circulate. All information about it seemed unreliable at first, but the rumors materialized into a very real device at Nokia Wor...
Good Good build quality, Compact size, Good incall quality, Fast text entry with the QWERTY keyboard...
Bad Slow operational speed, Nothing new about the interface, Limited video codec support...
Bottom line In terms of operational speed and system stability, the Nokia N97 mini performs better than the N97. The phone doesn’t freeze or restart for no reason, but lags and responds to commands just as sluggishly.The smaller N97, however, is a much better at p...
80%
recombu.com
Updated:
2013-11-09 10:44:00
There’s a bit of a trend of manufacturers bringing out diet-smart phones at the moment and Nokia has hopped lithely aboard the bandwagon with the Nokia N97 Mini.What We LikeLadies and man-bag users, rejoice. One brilliant thing about the N97 Mini is th...
Bottom line As the short among us will confirm, good things do come in small packages. And despite the issues with apps and over-thinking, the N97 Mini is a nippy little phone which is not unpleasant to use.It’s a real shame that apps-wise the handset simply isn’t...
70%
slashgear.com
Updated:
2013-11-09 10:44:00
We’ve had two QWERTY Nokia smartphones on the SlashGear test-bench this past week, and the surprising thing is how differently the respective user experience is. Our Nokia E72 review went live earlier today; now we turn to the Nokia N97 mini, viewed by...
0%
hardwarezone.com.sg
Updated:
2013-11-09 10:44:00
The N97 has been a much-talked about device since its inception; braving constant comparisons with its flashier and more fashionable counterparts like iPhone, HTC Hero and the likes. The N97 mini is Nokia's attempt at making its flagship model more acc...
Bottom line Other than those changes, it should be a smooth transition for a N97 user to the mini. In fact, users familiar with the older editions of Symbian S60 will be able to use the phone with relative ease. Many things will look familiar, including the same o...
0%
gsmarena.com
Updated:
2013-11-09 10:44:01
The Nokia N97 mini is a very versatile full-featured device, nicely balanced with with hardly any serious holes in its specs sheet. What's best about it, is that "mini" moniker is certainly not a negative one. The N97 mini is in the size range of the...
0%
Allaboutsymbian.com
Updated:
2013-11-09 10:44:01
S60 5th Edition Having deliberately drawn a veil over the Nokia N97's software prior to the big v20 firmware update*, it's still important to at least acknowledge those early adopters burned by living through the first few months of N97 ownership using...
0%
Allaboutsymbian.com
Updated:
2013-11-09 10:44:01
N97 mini and N97 side by side: the size difference isn't that noticeable at first glance. Note that this shot was in quite bright (overcast) light, with the two different screen techs (see below) struggling to cope in different ways... Form Factor and...
0%
Theinquirer.net
Updated:
2013-11-09 10:44:01
The wait for the Nokia N97 Mini shouldn't be as long. The mobile was announced earlier in September at Nokia World - where we managed to have a quick hands on with it - and is due to hit the shelves this holiday buying season. Nokia's N97 Mini is al...
0%