location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Desktop MK120

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop MK120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-002540 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206020481
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 368811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 13:35:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Desktop MK120
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTZ German
  • - Numeric keypad
  • - Mouse included
  • - Black
Warranty: 3 years
Long product name Logitech Desktop MK120 :
The long product name of Logitech Desktop MK120. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop MK120
More>>>
Logitech Desktop MK120:
The official description of Logitech Desktop MK120 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feel-good typing

Your hands will enjoy the low-profile, whisper-quiet keys and standard layout with full-size F-keys and number pad.

Rugged good looks

The slim keyboard isn’t just sleek—it’s tough with a spill-resistant design,* sturdy tilt legs and durable keys.

Smooth ride

You’ll be moving along smoothly with a precise, high-definition optical mouse to help you get around.

Comfortable, quiet typing

You’ll enjoy a comfortable and quiet typing experience thanks to the low-profile keys that barely make a sound and standard layout with full-size F-keys and number pad.

Spill-resistant design*

Liquid drains out of the keyboard, so you don’t have to worry about ruining your investment with accidental spills.

High-definition optical tracking

You’ll enjoy responsive and smooth cursor control with the high-definition optical tracking (1000 dpi).

Thin profile

The keyboard has a thin profile that adds a sleek look to your desk while keeping your hands in a more comfortable, neutral position.

Durable keys

The keys can last up to 10 million keystrokes** so you can keep typing long after many keyboards have called it quits.

Plug-and-play USB connections

Setup is simple—you just plug your keyboard and mouse into USB ports on your desktop, laptop or netbook computer and start using them right out of the box.

Easy-to-read keys

The bold, bright white characters make the keys easier to read—perfect for those with less-than-perfect vision. They’re less likely to wear off, too.

Sturdy, adjustable tilt legs

You can extend the sturdy folding legs to increase the keyboard tilt by 8 degrees to address your personal ergonomic needs.

Logitech reliability

You get the high quality and reliability that’s made Logitech the global leader for keyboards and mice at a price you can afford.

Curved space bar

It keeps your hands in a more natural position so you can type in greater comfort.

Short summary description Logitech Desktop MK120:
This short summary of the Logitech Desktop MK120 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Desktop MK120, Wired, USB, QWERTZ, Black, Mouse included

Long summary description Logitech Desktop MK120:
This is an auto-generated long summary of Logitech Desktop MK120 based on the first three specs of the first five spec groups.

Logitech Desktop MK120. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Cable length: 1.5 m. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTZ
Keyboard language *
German
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Spill-resistant up to
60 ml
Design
Product colour *
Black
Protection features
Spill resistant
LED indicators
Yes
Features
Cable length
1.5 m
Plug and Play
Yes
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Movement resolution
1000 DPI
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Mouse cable length
1.8 m
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
No
Weight & dimensions
Keyboard dimensions (WxDxH)
155 x 450 x 23.5 mm
Keyboard weight
550 g
Mouse dimensions (WxDxH)
62 x 38 x 113 mm
Mouse weight
90 g
Packaging data
Package width
163 mm
Package depth
525 mm
Package height
49 mm
Package weight
860 g
Other features
Compatible operating systems
- Windows XP, Windows Vista, Windows 7 - Linux kernel 2.6+
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case width
261 mm
Master (outer) case length
342 mm
Master (outer) case height
558 mm
Master (outer) case gross weight
9.4 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:09:46
Uk has collected 5 expert reviews for Logitech Desktop MK120 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-17 18:09:46
Logitech’s MK120 doesn’t have the same premium look and feel as the company’s more expensive keyboard and mouse sets, but it feels well built. It’s a wired set, so while it won’t look quite as neat on your desk, you needn’t worry about replacing batter...
Bottom line There’s no mistaking the budget nature of this set and we’d recommend spending a little extra to get a better quality model...
60%
Brand Image Product code Product Stock Price from
Logitech MK235 Wireless Keyboard and Mouse Combo Logitech MK235 Wireless Keyboard and Mouse Combo
(show image)
920-007905 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Touch Keyboard K400 Plus Logitech Wireless Touch Keyboard K400 Plus
(show image)
920-007128 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Touch Keyboard K400 Plus Logitech Wireless Touch Keyboard K400 Plus
(show image)
920-007127 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Bluetooth Multi-Device Keyboard K480 Logitech Bluetooth Multi-Device Keyboard K480
(show image)
920-006351 Bluetooth Multi-Device Keyboard K480 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Bluetooth Multi-Device Keyboard K480 Logitech Bluetooth Multi-Device Keyboard K480
(show image)
920-006350 Bluetooth Multi-Device Keyboard K480 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black
(show image)
920-006087 K830 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Performance Combo MX800 keyboard Mouse included Office RF Wireless QWERTZ German Black Logitech Wireless Performance Combo MX800 keyboard Mouse included Office RF Wireless QWERTZ German Black
(show image)
920-006239 Wireless Performance Combo MX800 0.00
(excl. VAT)
0 (incl. VAT)
Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue
(show image)
920-005131 TK820 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK270 Logitech Wireless Combo MK270
(show image)
920-004511 Wireless Combo MK270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black
(show image)
920-003967 Wireless Combo MK330 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 7 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech Desktop MK120:
Disclaimer

© 2021 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
Images are for illustration purposes only. Some photographs are simulated._x000D_
_x000D_
Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies._x000D_
_x000D_
Linux penguin "Tux" created by Larry Ewing and The Gimp._x000D_

All other trademarks are the property of their respective owners.