Fujitsu logo

Fujitsu DS P2100 speaker set 22 W Black 2.1 channels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138172
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu DS P2100 speaker set 22 W Black 2.1 channels:

DS P2100 - 2.1, 22W RMS, 12V, 1300g, Black

Fujitsu DS P2100 speaker set 22 W Black 2.1 channels:

The new stylish and elegant SOUNDSYSTEM DS P2100 Tube has been added to our multimedia portfolio. Taking inspiration from a hi-fi sound bar, the P2100 Tube
presents you with living room design art pieces for acoustic enjoyment. The small & robust satellite speaker is decorated with a deluxe piano finish and the aluminum
tube is adorned with a fine print of an exotic motif at its base - a final touch to complete this fantastic artwork.

Highlights
Tiny & Powerful: Powerful aluminum SOUND TUB E woofer „„ gives you the 22 Watts powerful bass without any compromise. With avant-garde golf-ballsize satellite speaker design, the overall acoustic performance takes you beyond the imagination!

Smart EIDC (Electrical Intelligent Distortion Control)
With the cutting-edge microchip controller, the speaker will automatically adjusts the amplifier to ensure extremely low distortion, which will protect the hearing and avoid speaker damage.

Auto Fade-in&out Volume Control
Designed to enhance audio experience with the new convenient volume control- Fade-in & Fade-out audio „„effect helps to smoothe every single music note.

Plug & Play
„„Easy Plug & Play design provides you the maximum simplicity with any Notebook, PC, and MP3 Music Player.

Short summary description Fujitsu DS P2100 speaker set 22 W Black 2.1 channels:

Fujitsu DS P2100, 2.1 channels, 22 W, Black, 5.08 cm (2"), 1.3 kg, 280 x 87 x 59 mm

Long summary description Fujitsu DS P2100 speaker set 22 W Black 2.1 channels:

Fujitsu DS P2100. Audio output channels: 2.1 channels, RMS rated power: 22 W, Product colour: Black. Subwoofer driver diameter (imperial): 5.08 cm (2"). Weight: 1.3 kg, Dimensions (WxDxH): 280 x 87 x 59 mm. Connectivity technology: Wired

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.