location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit cable eater ø15/25 mm - mounting clips 903

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit cable eater ø15/25 mm - mounting clips 903
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33.903 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410339036 show
Category:
Objects used to hold cables or wires in place.
Cable Clamps Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:55:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Addit cable eater ø15/25 mm - mounting clips 903
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounting clips suitable for all cable eaters
  • - Fitted with super strong adhesive tape and ø5 mm screw hole
  • - Easy to mount and open/close
  • - Packed as a 5 piece set
  • - Screws not included
Warranty: 5 years
Long product name Dataflex Addit cable eater ø15/25 mm - mounting clips 903 :
The long product name of Dataflex Addit cable eater ø15/25 mm - mounting clips 903. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit cable eater ø15/25 mm - mounting clips 903, black
More>>>
Dataflex Addit cable eater ø15/25 mm - mounting clips 903:
The official description of Dataflex Addit cable eater ø15/25 mm - mounting clips 903 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Direct a cable eater where you need it to go and fix it onto any surface. These mounting clips do just that and are easy to install. The clips come with super strong adhesive tape and a 5 mm wide screw hole.

Short summary description Dataflex Addit cable eater ø15/25 mm - mounting clips 903:
This short summary of the Dataflex Addit cable eater ø15/25 mm - mounting clips 903 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit cable eater ø15/25 mm - mounting clips 903, 5 pc(s)

Long summary description Dataflex Addit cable eater ø15/25 mm - mounting clips 903:
This is an auto-generated long summary of Dataflex Addit cable eater ø15/25 mm - mounting clips 903 based on the first three specs of the first five spec groups.

Dataflex Addit cable eater ø15/25 mm - mounting clips 903. Maximum bundle diameter: 2.5 cm, Product colour: Black, Minimum bundle diameter: 1.5 cm. Depth: 31 mm, Height: 25 mm, Screw hole diameter: 5 mm. Package width: 200 mm, Package height: 30 mm, Package length: 13 cm. Quantity per pack: 5 pc(s)

Features
Product colour
Black
Minimum bundle diameter
1.5 cm
Maximum bundle diameter *
2.5 cm
Weight & dimensions
Depth
31 mm
Height
25 mm
Screw hole diameter
5 mm
Packaging data
Package width
200 mm
Package height
30 mm
Package length
13 cm
Packaging content
Screws included
No
Quantity per pack
5 pc(s)
Brand Image Product code Product Stock Price from
Dataflex Addit cable wave 300 Dataflex Addit cable wave 300
(show image)
34.300 Addit cable wave 300 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable wave 303 Dataflex Addit cable wave 303
(show image)
34.303 Addit cable wave 303 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable wave 302 Dataflex Addit cable wave 302
(show image)
34.302 Addit cable wave 302 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable eater ø15/25 mm - mounting clips 902 Dataflex Addit cable eater ø15/25 mm - mounting clips 902
(show image)
33.902 Addit cable eater ø15/25 mm - mounting clips 902 0.00
(excl. VAT)
0 (incl. VAT)