location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit cable eater ø25 mm/3 m & hand tool 782

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit cable eater ø25 mm/3 m & hand tool 782
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33.782 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410337827 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 14:43:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Addit cable eater ø25 mm/3 m & hand tool 782
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Saves time and aggravation
  • - Easy to apply with the included hand tool
  • - Cable eater including hand tool, packed together
  • - Dimensions (ø x l): 25 mm x 3 m
  • - Suitable for 6 cables of 7 mm thickness
Warranty: 5 years
Long product name Dataflex Addit cable eater ø25 mm/3 m & hand tool 782 :
The long product name of Dataflex Addit cable eater ø25 mm/3 m & hand tool 782. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit cable eater ø25 mm/3 m & hand tool 782, silver
More>>>
Dataflex Addit cable eater ø25 mm/3 m & hand tool 782:
The official description of Dataflex Addit cable eater ø25 mm/3 m & hand tool 782 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A great way to tidy up signal and power cables. Simply bundle the cables together with your hand, apply the cable eater's hand tool and feed the cables through the cable eater. Comes with 1 hand tool.

Short summary description Dataflex Addit cable eater ø25 mm/3 m & hand tool 782:
This short summary of the Dataflex Addit cable eater ø25 mm/3 m & hand tool 782 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit cable eater ø25 mm/3 m & hand tool 782, Silver, 1 pc(s), 25 mm, 465 mm, 350 mm, 50 mm

Long summary description Dataflex Addit cable eater ø25 mm/3 m & hand tool 782:
This is an auto-generated long summary of Dataflex Addit cable eater ø25 mm/3 m & hand tool 782 based on the first three specs of the first five spec groups.

Dataflex Addit cable eater ø25 mm/3 m & hand tool 782. Product colour: Silver, Quantity per pack: 1 pc(s). Width: 25 mm. Package width: 465 mm, Package depth: 350 mm, Package height: 50 mm

Features
Product colour *
Silver
Number of cable ducts
1
Quantity per pack
1 pc(s)
Weight & dimensions
Width
25 mm
Packaging content
Auxiliary tool included
Yes
Packaging data
Package width
465 mm
Package depth
350 mm
Package height
50 mm
Package weight
320 g
Brand Image Product code Product Stock Price from
Dataflex Addit cable eater ø25 mm/3 m & hand tool 783 Dataflex Addit cable eater ø25 mm/3 m & hand tool 783
(show image)
33.783 Addit cable eater ø25 mm/3 m & hand tool 783 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable eater ø25 mm/20 m 762 Dataflex Addit cable eater ø25 mm/20 m 762
(show image)
33.762 Addit cable eater ø25 mm/20 m 762 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable eater ø25 mm/20 m 763 Dataflex Addit cable eater ø25 mm/20 m 763
(show image)
33.763 Addit cable eater ø25 mm/20 m 763 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable eater ø15 mm/25 m 713 Dataflex Addit cable eater ø15 mm/25 m 713
(show image)
33.713 Addit cable eater ø15 mm/25 m 713 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable spiral 252 Dataflex Addit cable spiral 252
(show image)
33.252 Addit cable spiral 252 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable spiral 253 Dataflex Addit cable spiral 253
(show image)
33.253 Addit cable spiral 253 0.00
(excl. VAT)
0 (incl. VAT)