Dataflex logo

Dataflex Addit cable eater ø15 mm/25 m 713

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96525
Info modified on:
01 Sept 2023, 14:42:13
Bullet Points Dataflex Addit cable eater ø15 mm/25 m 713:
  • - Saves time and aggravation
  • - Easy to apply with a hand tool
  • - Dimensions (ø x l): 15 mm x 25 m
  • - Suitable for 3 cables of 7 mm thickness
Warranty:
5 years
Long product name Dataflex Addit cable eater ø15 mm/25 m 713:

Addit cable eater ø15 mm/25 m 713, black

Dataflex Addit cable eater ø15 mm/25 m 713:

A great way to tidy up signal and power cables. Simply bundle the cables together with your hand, apply the cable eater's hand tool and feed the cables through the cable eater. Hand tools need to be ordered separately.

Short summary description Dataflex Addit cable eater ø15 mm/25 m 713:

Dataflex Addit cable eater ø15 mm/25 m 713, Black, 1 pc(s), 15 mm, 430 mm, 315 mm, 165 mm

Long summary description Dataflex Addit cable eater ø15 mm/25 m 713:

Dataflex Addit cable eater ø15 mm/25 m 713. Product colour: Black, Quantity per pack: 1 pc(s). Width: 15 mm. Package width: 430 mm, Package depth: 315 mm, Package height: 165 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.