location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit cable loop ties 001

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit cable loop ties 001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410330019 show
Category:
A cable tie is a type of fastener, especially for binding several electronic cables together and to organize them into a cable tree.
Cable Ties Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:45:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Addit cable loop ties 001
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - Maximum bundle diameter: 5.5 cm
  • - Number of locking heads: 1
  • - 10 pc(s)
Warranty: 5 years
Long product name Dataflex Addit cable loop ties 001 :
The long product name of Dataflex Addit cable loop ties 001. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit cable loop ties 001, grey
More>>>
Dataflex Addit cable loop ties 001:
The official description of Dataflex Addit cable loop ties 001 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These are not only strong, but durable and almost endlessly reusable as well. They bundle cables together up to a 55 mm diameter. These handy Velcro loop ties also have an eye fixing for fastening them onto any possible surface.

- Dimensions (l x w): 200 mm x 12 mm
- Packed as a 10 pcs set
- Can be screwed on anywhere using the pre-punched fixing-eye
- Endlessly reuseable
- Suitable for 30 cables of 7 mm thickness

Short summary description Dataflex Addit cable loop ties 001:
This short summary of the Dataflex Addit cable loop ties 001 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit cable loop ties 001, Grey, 5.5 cm, 1 head(s), 200 mm, 12 mm, 10 pc(s)

Long summary description Dataflex Addit cable loop ties 001:
This is an auto-generated long summary of Dataflex Addit cable loop ties 001 based on the first three specs of the first five spec groups.

Dataflex Addit cable loop ties 001. Product colour: Grey, Maximum bundle diameter: 5.5 cm, Number of locking heads: 1 head(s). Length: 200 mm, Depth: 12 mm. Quantity per pack: 10 pc(s)

Features
Product colour
Grey
Maximum bundle diameter
5.5 cm
Number of locking heads
1 head(s)
Weight & dimensions
Length
200 mm
Weight & dimensions
Depth
12 mm
Packaging content
Quantity per pack
10 pc(s)
Logistics data
Harmonized System (HS) code
39239000
Brand Image Product code Product Stock Price from
Dataflex Addit cable loop ties 003 Dataflex Addit cable loop ties 003
(show image)
33.003 Addit cable loop ties 003 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable loop ties 000 Dataflex Addit cable loop ties 000
(show image)
33.000 Addit cable loop ties 000 0.00
(excl. VAT)
0 (incl. VAT)