location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Salora DVP-7020-TWIN 17.8 cm (7")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Salora Check ‘Salora’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVP-7020-TWIN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVP7020
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Salora’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Salora: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Salora DVP-7020-TWIN 17.8 cm (7") :
The long product name of Salora DVP-7020-TWIN 17.8 cm (7"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7 inch DVP-7020-TWIN
More>>>
Salora DVP-7020-TWIN 17.8 cm (7"):
The official description of Salora DVP-7020-TWIN 17.8 cm (7") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
Display
-2 x 7" LCD/TFT
-PAL
Features
-Supports multiple language for Audio
-Supports multiple language for subtitle
-Grafic OSD
-Forward, Rewind, Play and Skip functions
-Slideshow for JPEG images
-Display format : 16:9, 4:3
-Multiple camera angles
-MP3 track program (repeat off/track/folder/all)
Sound
-Integrated speakers
-2 x 0,2W RMS power (per screen)
Format support
-CD, CD-R, CD-RW
-DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
-MP3, JPEG
Power
-DC 9V
-Power usage: 12W
Accessories
-Remote control
-Instruction manual
-Luxerious carry bag
-DC 9V adapter
-12V adapter
-Head support connection
Connections
-DC 9V connection (battery or power)
-A/V Out (Jack)
-A/V In (Jack)
-3 x headphone connection
Dimensions
-HxBxD: 3,0 x 16,5 x 14,0 cm (player)
-HxBxD: 15,0 x 19,0 x 1,0 cm (screen)
-Weight: +/- 430 gram (player)
-Weight: +/- 350 gram (screen)

Short summary description Salora DVP-7020-TWIN 17.8 cm (7"):
This short summary of the Salora DVP-7020-TWIN 17.8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

Salora DVP-7020-TWIN, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, PAL, 17.8 cm (7"), LCD, 4:3, 16:9, 12 W

Long summary description Salora DVP-7020-TWIN 17.8 cm (7"):
This is an auto-generated long summary of Salora DVP-7020-TWIN 17.8 cm (7") based on the first three specs of the first five spec groups.

Salora DVP-7020-TWIN. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Analog signal format system: PAL. Display diagonal: 17.8 cm (7"), Display: LCD, Aspect ratio: 4:3, 16:9. Power consumption (typical): 12 W. Weight: 1.13 kg

Features
Analog signal format system
PAL
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Display
Display diagonal *
17.8 cm (7")
Display *
LCD
Aspect ratio
4:3, 16:9
Ports & interfaces
S-Video inputs quantity
1
S-Video outputs quantity
1
Loudspeakers
Built-in speaker(s) *
Yes
Power
Power consumption (typical)
12 W
Weight & dimensions
Weight
1.13 kg
Technical details
I/O ports
-A/V Out -A/V In -3 x 3.5 mm
Dimensions (WxDxH)
165 x 140 x 30 mm
Power requirements
9V
Progressive scan output
No