Long product name Dataflex CPU Protection Case 2 Fans 704
:
The long product name of Dataflex CPU Protection Case 2 Fans 704. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CPU Protection Case 2 Fans 704
More>>>
Dataflex CPU Protection Case 2 Fans 704:
The official description of Dataflex CPU Protection Case 2 Fans 704 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Lockable safety cover; ideal in dusty areas. Ingoing airflow is filtered by (replaceable) dust filters, positioned in the acrylic door Interior with central switch at the front and acoustic foam lining. Removable back panel for easy access. Standard with 4 adjustable glides. CE approved. Equipped with a two fans.
* Protection/sound-reduction of big towers/servers
* Dual fan for maximum cooling and air flow
* Ideal in dusty areas
* Ingoing airflow is filtered by replaceable dust filters
* Central switch for power on/off
* CE approved
* Acrylic door with lock
* Lockable by key
* Acoustic foam inside
* Removable back panel for easy access
* Internal dimensions (wxdxh): 230 x 750 x 630mm
* External dimensions (wxdxh): 330 x 870 x 750mm
Short summary description Dataflex CPU Protection Case 2 Fans 704:
This short summary of the Dataflex CPU Protection Case 2 Fans 704 data-sheet is auto-generated and uses the product title and the first six key specs.
Dataflex CPU Protection Case 2 Fans 704, Silver
Long summary description Dataflex CPU Protection Case 2 Fans 704:
This is an auto-generated long summary of Dataflex CPU Protection Case 2 Fans 704 based on the first three specs of the first five spec groups.
Dataflex CPU Protection Case 2 Fans 704. Product colour: Silver