location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 24-port 10/100Mbps L2 Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-port 10/100Mbps L2 Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1228
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link 24-port 10/100Mbps L2 Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IGMP, STP, SNMP
  • - Basic switching RJ-45 Ethernet ports quantity: 28
  • - 1000Base-T, 100Base-TX, 10Base-T
Long product name D-Link 24-port 10/100Mbps L2 Switch :
The long product name of D-Link 24-port 10/100Mbps L2 Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-port 10/100Mbps L2 Switch with 4 Gigabit Copper Ports (2 Combo SFP) & Management
More>>>
D-Link 24-port 10/100Mbps L2 Switch:
The official description of D-Link 24-port 10/100Mbps L2 Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DES-1228 switch is a high-performance managed Layer 2 switch that provides an ideal solution for workgroups and departments. This switch present a great entry-level managed solution for the SMB just starting out or the already established business looking to bring a managed solution to the desktops. This switch provides 4 Gigabit uplinks for connection to a Gigabit backbone or servers.

Features
With powerful switch fabric and abundant processing memory, the DES-1228 provides wire-speed high performance for departments and workgroups. This switch includes support functions such as IGMP snooping, QoS, 802.1Q VLAN, port mirroring, Spanning Tree, port trunks to enhance performance and network resiliency.

They also support 802.1p Priority Queues, enabling users to run bandwidth-sensitive applications such as streaming multimedia and VoIP on the network. These functions allow the switches to work seamlessly with managed VLAN and 802.1p traffic on the network.

Network Security
The switches provide MAC address filters screen access to the network. They support 802.1x port-based authentication, allowing the network to be configured with external RADIUS servers. Additional features like D-Link Safeguard Engine protect the switches against traffic flooding caused by virus/worm outbreaks.

Smart Management
With full color graphic pictures, diagrams, and easy to understand navigation menus, the switches' Web based SmartConsole Utility is as easy to use as surfing the net. It includes useful features like auto-discovery for automatic display of all DES-1228 and DES-1252 switches running on the network, Monitor List for status and trap messages and Trap View for system events, device boot up, abnormal data transfer errors and illegal login.

SNMP Management
With built-in SNMP-based MIBs, the switches can also be integrated in an SNMP-based network and polled to provide valuable information about the status of the unit and send traps on abnormal events.

Short summary description D-Link 24-port 10/100Mbps L2 Switch:
This short summary of the D-Link 24-port 10/100Mbps L2 Switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 24-port 10/100Mbps L2 Switch, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3u, IEEE 802.3z, 1000Base-T, 100Base-TX, 10Base-T, 10/100/1000 Mbps, 1 Gbit/s, IGMP, STP, SNMP, 62.57 BTU/h

Long summary description D-Link 24-port 10/100Mbps L2 Switch:
This is an auto-generated long summary of D-Link 24-port 10/100Mbps L2 Switch based on the first three specs of the first five spec groups.

D-Link 24-port 10/100Mbps L2 Switch. Basic switching RJ-45 Ethernet ports quantity: 28. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3u, IEEE 802.3z

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:42:50
Uk has collected 1 expert review for D-Link 24-port 10/100Mbps L2 Switch and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 03:42:50
A switch with a light touch when it comes to management...
60%
Brand Image Product code Product Stock Price from
D-Link DES-1008P Unmanaged Power over Ethernet (PoE) D-Link DES-1008P Unmanaged Power over Ethernet (PoE)
(show image)
DES-1008P/B DES-1008P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)