location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Lithium CR2450 Battery Single-use battery Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lithium CR2450 Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V6450
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:00:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta Lithium CR2450 Battery Single-use battery Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Lithium-Ion (Li-Ion)
  • - 3 V 560 mAh
Long product name Varta Lithium CR2450 Battery Single-use battery Lithium-Ion (Li-Ion) :
The long product name of Varta Lithium CR2450 Battery Single-use battery Lithium-Ion (Li-Ion). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lithium Button CR2450
More>>>
Short summary description Varta Lithium CR2450 Battery Single-use battery Lithium-Ion (Li-Ion):
This short summary of the Varta Lithium CR2450 Battery Single-use battery Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta Lithium CR2450 Battery, Single-use battery, Lithium-Ion (Li-Ion), 3 V, 560 mAh, 6.2 g

Long summary description Varta Lithium CR2450 Battery Single-use battery Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Varta Lithium CR2450 Battery Single-use battery Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Varta Lithium CR2450 Battery. Battery type: Single-use battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3 V. Weight: 6.2 g

Battery
Battery type *
Single-use battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage *
3 V
Battery
Battery capacity
560 mAh
Weight & dimensions
Weight
6.2 g