location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M5035 Laser A3 1200 x 1200 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5035
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7829A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2013
Product end of life date
success story (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M5035 Laser A3 1200 x 1200 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 35 ppm
  • - Mono copying
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 460 MHz
  • - 55 kg
Warranty: One-year limited hardware on-siteand phone and web support (varies according to region)
Long product name HP LaserJet M5035 Laser A3 1200 x 1200 DPI 35 ppm :
The long product name of HP LaserJet M5035 Laser A3 1200 x 1200 DPI 35 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet M5035 MFP, 1200 x 1200 dpi, 35 ppm, 460 MHz, 40GB, Digital sending, LCD Touch Screen, 2x USB
More>>>
HP LaserJet M5035 Laser A3 1200 x 1200 DPI 35 ppm:
The official description of HP LaserJet M5035 Laser A3 1200 x 1200 DPI 35 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fulfill workteam A3 printing and copying needs and provide send-to-e-mail from your MFP plus optional fax functionality, with a powerful tool that is affordable and easy to use and makes processes simple and efficient.

This MFP is extremely easy to use, install, manage and maintain with a new, intuitive control panel.
Extremely simple to use, manage and maintain, this MFP’s new, intuitive user interface is easy to navigate. It comes with an internal hard drive, in-built networking for reliable sharing, and original HP printing supplies that minimise interruptions.

Enhance workteam performance with the A3 multifunction capabilities of this robust, affordable MFP.
Easily add A3 multifunction capabilities to your office without stretching your budget. Accomplish more with A3 printing and copying at speeds of up to 35 ppm, optional fax [3] and embedded send-to-e-mail functionality directly from your MFP.

Experience familiar HP LaserJet reliability and quality for results you can always depend on.
Get results you can count on with HP LaserJet quality and reliability. Create professional documents with flexible paper input. Enjoy worry-free operation with a 400 MHz processor capable of handling complex print jobs, and expandable memory.

[1] Fax functionality is an optional feature that can be added to the HP LaserJet M5025 MFP
[2] Fax functionality is an optional feature that can be added to the HP LaserJet M5035 MFP
[3] Additional optional input is available in two configurations: a 500-sheet input tray with stand or an integrated 3 x 500-sheet input tray

Short summary description HP LaserJet M5035 Laser A3 1200 x 1200 DPI 35 ppm:
This short summary of the HP LaserJet M5035 Laser A3 1200 x 1200 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M5035, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A3, Grey, White

Long summary description HP LaserJet M5035 Laser A3 1200 x 1200 DPI 35 ppm:
This is an auto-generated long summary of HP LaserJet M5035 Laser A3 1200 x 1200 DPI 35 ppm based on the first three specs of the first five spec groups.

HP LaserJet M5035. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Grey, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (black, normal quality, A3)
18 ppm
Warm-up time
158 s
Time to first page (black, normal)
10 s
Print speed (black, best quality, A4)
35 ppm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Maximum number of copies
1000 copies
Copier resize
25 - 400%
Maximum copy speed (black, A4)
35 cpm
Scanning
Duplex scanning *
No
Scanning *
No
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Input colour depth
30 bit
Greyscale levels
256
Film scanning
No
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
3000
Maximum duty cycle *
200000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PDF 1.4, PostScript 3
All-In-One-multitasking
Yes
Optional functions
Fax
Input & output capacity
Total number of input trays *
2
Total input capacity *
200 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Standard output capacity for envelopes
25 sheets
Maximum input capacity
500 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Banner, Card stock, Envelopes, Labels, Photo paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Paper tray media weight
60 - 199 g/m²
Multi-Purpose Tray media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
512 MB
Memory slots
1
Internal storage capacity
40 GB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
460 MHz
Performance
Sound pressure level (printing)
51 dB
Sound pressure level (copying)
56 dB
Mac compatibility
Yes
Design
Product colour *
Grey, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
1265, 640
Power consumption (PowerSave)
24 W
Power consumption (standby)
28 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
15 - 35 °C
Storage temperature (T-T)
13 - 38 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
50 - 99 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
610 mm
Depth
571 mm
Height
584 mm
Weight
55 kg
Packaging data
Package width
766 mm
Package depth
721 mm
Package height
852 mm
Package weight
61.1 kg
Logistics data
Pallet gross weight
61.1 kg
Products per pallet
1 pc(s)
Other features
Dimensions (WxDxH)
610 x 571 x 584 mm
Acoustic pressure emissions
51 dB
Network ready
Yes
Scan file formats
PDF, TIFF
Product dimensions when open (LxWxD)
74.4 cm (29.3")
Size (imperial)
61 cm (24")
Maximum scan area (ADF)
297 x 432 mm
Minimum scan area (ADF)
138 x 210 mm
All-in-one functions
Copy, Digital sender, Print
Colour all-in-one functions
No
Pallet dimensions (W x D x H)
766 x 721 x 852 mm
Print quality (black, draft quality)
600 DPI
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
600 DPI
Print margin bottom (A4)
2 mm
Print margin left (A4)
2 mm
Print margin right (A4)
2 mm
Print margin top (A4)
2 mm
Standard output capacity for transparencies
200 sheets
Maximum scan area (imperial)
27.9 cm (11")
Package dimensions (W x D x H)
766.1 x 721.1 x 851.9 mm (30.2 x 28.4 x 33.5")
Pallet dimensions (W x D x H) (imperial)
767.1 x 721.4 x 850.9 mm (30.2 x 28.4 x 33.5")
Duplex binding
No
SureSupply supported
Yes
Package dimensions (WxDxH)
766 x 721 x 852 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 14:27:12
Uk has collected 1 expert review for HP LaserJet M5035 Laser A3 1200 x 1200 DPI 35 ppm and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2011-08-17 14:27:11
Loads of printing features and good output speeds from this well-built MFP, but poor print quality lets it down. HPs LaserJet multifunction printerfamily just keeps growing. The latest M5035 MFP is aimed atlarge workgroups of up to 15 users with a de...
67%
Country Distributor
United Kingdom 1 distributor(s)