location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Jam With The Band German Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jam With The Band
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1836940
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Jam With The Band German Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Language version: German
  • - Game genre: Music
  • - Developer: Nintendo R&D2
  • - ESRB rating: RP (Rating Pending)
More>>>
Short summary description Nintendo Jam With The Band German Nintendo DS:
This short summary of the Nintendo Jam With The Band German Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Jam With The Band, Nintendo DS, RP (Rating Pending)

Long summary description Nintendo Jam With The Band German Nintendo DS:
This is an auto-generated long summary of Nintendo Jam With The Band German Nintendo DS based on the first three specs of the first five spec groups.

Nintendo Jam With The Band. Platform: Nintendo DS, ESRB rating: RP (Rating Pending), Developer: Nintendo R&D2

Features
Language version *
German
Platform *
Nintendo DS
Features
Game genre *
Music
Developer *
Nintendo R&D2
ESRB rating *
RP (Rating Pending)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:40:13
Uk has collected 6 expert reviews for Nintendo Jam With The Band German Nintendo DS and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 05:40:12
For those approaching Jam with the Band at its most basic level, it acts as a Guitar Hero-style rhythm action game that has you pushing varying combinations of buttons in time with the music. As you’d expect, this ranges from simple, timed single-press...
Good Curious collection of music, Simple and complex rhythm action, Can compose your own music and share it...
Bad Harder tracks will turn your fingers into knots, If you're not creative, it's predictable, Might not like some of the music...
80%
gamespot.com
Updated:
2012-01-25 05:40:12
UK REVIEW--Jam With the Band aims to be a one-stop-shop for music fans, combining traditional rhythm action with a music creation tool. Sadly it doesn't live up to its lofty goals and ultimately fails to make either an enjoyable experience. A simple on...
Good Can be fun if played with some friends.
Bad Terriblesounding MIDI music, Overly complicated controls, Dated presentation, Pointless career mode, Unintuitive music creation options.
Bottom line This dull rhythm game is a prime example of how to sap all the fun out of playing and creating music...
40%
videogamer.com
Updated:
2012-01-25 05:40:13
Anyone remember Daigasso! Band Brothers? The rhythm action game that was expected to launch alongside the original DS console back in 2005 but never actually found its way out of Japan? Perhaps not. But five years down the line and it's finally here, u...
Bottom line Great use of WiFi features, Lots of songs and instruments, Song quality isn't fantastic, Art style will put some off...
70%