Intel Core 2 Duo P8600 (2.4GHz), 4GB DDR3, 128GB SSD, 13.3" 1280 x 800, NVIDIA GeForce 320M, Mac OS X 10.6
Apple MacBook Pro 13.3", Intel® Core™2 Duo, 2.4 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 128 GB
Apple MacBook Pro 13.3". Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 320M. Operating system installed: Mac OS X 10.6 Snow Leopard. Product colour: White. Weight: 2.04 kg