Dataflex logo

Dataflex Viewmate computer holder - desk 303

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83859
Info modified on:
19 Apr 2023, 14:51:34
Warranty:
5 years
Long product name Dataflex Viewmate computer holder - desk 303:

Viewmate computer holder - desk 303, black

Dataflex Viewmate computer holder - desk 303:

All Viewmate computer holders are theft retardant. This model is an anti-theft solution. When the bracket is locked in place, the computer can't be removed. 'Stick and screw' desk mounting surface for easy installation.

- Mounts underneath desktop
- Holds any CPU/PC between 90 - 210 mm wide, 370 - 570 mm high and 270 - 490 mm in depth
- Height and width adjustable
- Max. weight capacity of 20 kg
- Lockable mechanism to secure the CPU in place
- Comes with all necessary fasteners

Short summary description Dataflex Viewmate computer holder - desk 303:

Dataflex Viewmate computer holder - desk 303, Desk-mounted CPU holder, 20 kg, Black, Vertical, Key, 9 cm

Long summary description Dataflex Viewmate computer holder - desk 303:

Dataflex Viewmate computer holder - desk 303. Type: Desk-mounted CPU holder, Maximum weight capacity: 20 kg, Product colour: Black. Computer width supported (vertical) (min): 9 cm, Computer width supported (vertical) (max): 21 cm, Computer height supported (vertical) (min): 37 cm. Package dimensions (WxDxH): 450 x 200 x 300 mm, Package weight: 4.7 kg

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.