Dataflex logo

Dataflex Viewgo computer holder - desk 183

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102061
Info modified on:
19 Apr 2023, 14:50:42
Bullet Points Dataflex Viewgo computer holder - desk 183:
  • - Mounts underneath desktop
  • - Supports both horizontal and vertical mounting
  • - Height and width adjustable
  • - Consists of two brackets
  • - Max. weight capacity of 35 kg (77,2 lb)
  • - Made of steel
  • - Max. dimensions CPU vertically between 150 - 250 mm (5,9" - 9,8") wide and 340 - 460 mm (13,4" - 18,1") high
  • - Max. dimensions CPU horizontally between 350 - 600 mm (13,8" - 23,6") wide and 155 - 310 mm (6,1" - 12,2") high
Warranty:
5 years
Long product name Dataflex Viewgo computer holder - desk 183:

Viewgo computer holder - desk 183, black

Dataflex Viewgo computer holder - desk 183:

This computer holder consists of computer mounting brackets that are fixed underneath a desktop to keep a computer off the floor. This way, the computer gathers far less dust and is easier to reach and maintain. The brackets can be mounted in a horizontal or vertical fashion, supporting a wide range of computers.

Short summary description Dataflex Viewgo computer holder - desk 183:

Dataflex Viewgo computer holder - desk 183, Desk-mounted CPU holder, Desktop, 35 kg, Black, Steel, Horizontal/Vertical

Long summary description Dataflex Viewgo computer holder - desk 183:

Dataflex Viewgo computer holder - desk 183. Type: Desk-mounted CPU holder, Recommended chassis type: Desktop, Maximum weight capacity: 35 kg. Computer width supported (horizontal) (min): 35 cm, Computer width supported (horizontal) (max): 60 cm, Computer height supported (horizontal) (min): 15.5 cm. Depth: 53 mm, Package dimensions (WxDxH): 410 x 195 x 70 mm, Package weight: 2.25 kg

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.