location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Behold II (SGH-t939) 8.13 cm (3.2") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Behold II (SGH-t939)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-T939
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:48:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Behold II (SGH-t939) 8.13 cm (3.2") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.13 cm (3.2") 320 x 480 pixels
  • - Bluetooth
  • - Single camera
Long product name Samsung Behold II (SGH-t939) 8.13 cm (3.2") Black :
The long product name of Samsung Behold II (SGH-t939) 8.13 cm (3.2") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Behold II (SGH-t939) - GSM 850/900/1800/1900, 3.2" AMOLED 320 X 480, Touch screen, QWERTY, 5.0 mp camera, SMS / EMS / MMS, Email, IM, Bluetooth, USB, WIFI, Android OS
More>>>
Samsung Behold II (SGH-t939) 8.13 cm (3.2") Black:
The official description of Samsung Behold II (SGH-t939) 8.13 cm (3.2") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looking for a mobile as tech-savy as you are? The Behold® II is the latest Android phone with corporate email synchronization, WiFi, and visual voicemail. And its Webkit-based browser is fully integrated with Google applications so you can check Gmail, automatically add an event to your calendar, and find directions with Google Maps. The Behold® II also features a 3.2” AMOLED screen so you can view your graphics, photos and YouTube videos in clarity. And it is everything you need for multimedia, offering 16GB of expandable memory, Bluetooth 2.1, MP3 music player and a 5MP camera/camcorder with auto-focus, flash and 8x zoom. It’s truly something to behold.

Android Platform
The Behold® II is fully integrated with Google applications, so you can view Google Talk friends’ status, check your Gmail and synch events to calendar. With the Behold® II connect to Android market quickly and easily to download apps galore from games, news & weather, shopping and social apps.

3D Cube Navigation
You can easily access popular multimedia programs with the 3D cube navigation button. With one touch, you can access YouTube, the AmazonMP3 store, the web, and your music, photography and video gallery.

3.2" AMOLED Screen
The 3.2” AMOLED screen provides crisp images on your phone so you can view brilliantly sharp images and graphics. View photos and YouTube videos in exquisite clarity with a simple touch.

5.0MP Camera/Camcorder
Capture moments in stunning detail with the 5.0 megapixel camera and camcorder. With multiple modes and tons of editing features, capturing is fun and easy with auto focus and flash. Get a closer look with the 8x zoom feature.

Short summary description Samsung Behold II (SGH-t939) 8.13 cm (3.2") Black:
This short summary of the Samsung Behold II (SGH-t939) 8.13 cm (3.2") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Behold II (SGH-t939), 8.13 cm (3.2"), 320 x 480 pixels, Black

Long summary description Samsung Behold II (SGH-t939) 8.13 cm (3.2") Black:
This is an auto-generated long summary of Samsung Behold II (SGH-t939) 8.13 cm (3.2") Black based on the first three specs of the first five spec groups.

Samsung Behold II (SGH-t939). Display diagonal: 8.13 cm (3.2"), Display resolution: 320 x 480 pixels. Rear camera type: Single camera. Product colour: Black. Weight: 119 g

Display
Display diagonal *
8.13 cm (3.2")
Panel type
AMOLED
Display resolution *
320 x 480 pixels
Display number of colours
16.78 million colours
Storage
Internal memory
200 MB
Camera
Digital zoom
8x
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
Bluetooth *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Product colour *
Black
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Stopwatch, To-do list
Speakerphone
Yes
Navigation
Assisted GPS (A-GPS)
Yes
Multimedia
FM radio
No
Keyboard
Keyboard layout
QWERTY
Battery
Talk time (2G)
6 h
Standby time (2G)
400 h
Weight & dimensions
Width
55 mm
Depth
12 mm
Height
116 mm
Weight *
119 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Phonebook capacity
1000 entries
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 18:23:16
Uk has collected 13 expert reviews for Samsung Behold II (SGH-t939) 8.13 cm (3.2") Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
consumersearch.com
Updated:
2013-11-14 18:23:10
The Samsung Behold II is a versatile multimedia smartphone using Google's Android 1.5 operating system. The phone has a number of strong selling points, including a razor-sharp 5-megapixel camera and a brilliant 3.2-inch AMOLED (active matrix organic l...
Good Brilliant display, Sharp 5megapixel camera, Capable music player...
Bad Sluggish user interface, Cramped keyboard...
0%
pcworld.com_techhive.com
Updated:
2013-11-14 18:23:13
The Samsung Behold II ($230 with a two-year T-Mobile contract; price as of 11/12/09) smartphone is the latest device to join T-Mobile's growing army of Android phones, which includes the T-Mobile G1, the T-Mobile myTouch 3G, and the Motorola Cliq. Thou...
Good Excellent camera, Stunning AMOLED display...
Bad On the expensive side, TouchWiz feels a bit cluttered...
Bottom line With a gorgeous AMOLED display and an excellent camera, the pricey Samsung Behold II will appeal to multimedia junkies with deep pockets...
80%
mobiletechreview.com
Updated:
2013-11-14 18:23:13
Despite the name, the Behold II has little in common with Samsung's original Behold. T-Mobile likes to re-use names to a fault, and while the original Behold was a TouchWiz feature phone, the Behold II is an Android smartphone. The similarity lies in...
Good AMOLED display, very good camera.
Bad Too much TouchWiz on top of an already capable Android, occasionally sluggish.
Bottom line We love Android and we adore Samsung's vibrant AMOLED displays. But we could do with a little less TouchWiz on top of Android: it slows down the phone and it creates confusing redundant functionality. But if you're a Samsung feature phone user upg...
70%
wired.com
Updated:
2013-11-14 18:23:13
The marching orders are in: Google's Android Army is on the attack! T-Mobile is adding the new Samsung Behold II to its Android ranks, which already include the G1, the myTouch and the Cliq.After all the fanfare surrounding Verizon's Motorola Droid and...
Good An allaround reliable phone with fantastic talk time of 4 hours and 52 minutes. MiniUSB port makes file transfers a cinch. Feels surprisingly light at 4.2 ounces. Easytouse Dpad makes a decent alternative to touchscreen navigation. Ships with 2GB memory c...
Bad Menus are confusing, inconsistent and ugly. Unlock key is far too recessed to be of practical use. Touchscreen seems to attract more fingerprints than competitors. No good can come of that spinning cube.
50%
brighthand.com
Updated:
2013-11-14 18:23:13
The Samsung Behold II is a pretty smart device -- if you are connected and get a lot of value from Google's online service offerings. I'm only semi-connected into Google, and so the value of the Behold II was difficult to see at first, but it became ve...
Bottom line I feel comfortable enough with Android to say that it's presented in a solid package on the Samsung Behold II. And while many might like the fact that there are loads of third-party apps available, it really doesn't need that many. You could could spe...
0%
Laptopmag.com
Updated:
2013-11-14 18:23:13
In the race to create compelling Android phones, Samsung is not off to the best start. The Moment for Sprint offered a bold AMOLED display, but it suffered from a bland interface and disappointing slide-down keyboard. The $229 Behold II loses the keyb...
Good Beautiful AMOLED display, Unique industrial design, Good Web browsing speeds...
Bad Expensive, Slow UI, TouchWiz makes Android less intuitive, No social networking/address book integration...
Bottom line Despite its beautiful display, Samsung’s second Android smart phone for the U.S. is marred by sluggish performance and an awkward interface.
50%
Phones.com
Updated:
2013-11-14 18:23:15
The Samsung Behold 2 is the second in line in the Behold series. The first Behold came out a year ago, and did not receive much attention. The Behold 2 is receiving quite a bit of attention, although the general opinion seems to be mixed. It is running...
Good Custom applications, Excellent AMOLED screen, Camera is good, with 5 megapixels and a great interface...
Bad ly designed interface, especially the side main menu...
48%
Digitaltrends.com
Updated:
2013-11-14 18:23:15
If you’ve heard good things about the Samsung Behold (or read our Samsung Behold review), well, forget all of that. The Behold II, Samsung’s new 3G Android phone from T-Mobile, is not an update of the original Behold, which was a CDMA phone available f...
Good 5-megapixel camera, 30 FPS half-VGA videos, Bright and colorful AMOLED screen, Long battery life, Wi-Fi...
Bad Awkward horizontal app drawer orientation, Redundant app menus, Overly-sensitive microphone, Poor video resolution/display...
Bottom line Trying to avoid a me-too Android phone – a growing problem for Android handset makers – Samsung seems to have made alterations for the sake of differentiation more than for improvement...
75%
pcmag.com
Updated:
2013-11-14 18:23:15
Here we have a case study in how not to design an Android phone. Samsung's original Behold SGH-t919 was a feature phone with a good camera. Its successor, the Behold II SGH-t939, is an Android-powered smartphone. Don't get me wrong; it's a decent de...
Good Sharp, responsive touch screen. 5-megapixel camera. Good battery life.
Bad Sluggish. Buggy. Samsung's TouchWiz UI is a pointless disaster. Yet another forked Android build—this time for no reason.
Bottom line Samsung messed with a good thing by over-designing the Behold II's Android UI; it's a decent Android smartphone held back by sloppy programming...
50%
infosyncworld.com
Updated:
2013-11-14 18:23:15
T-Mobile's tablet gets an Android update, but is Samsung's TouchWIZ interface a good match for Android? Find out in our Samsung Behold II review.
Good High-quality OLED screen looks great...
Bad Samsung's TouchWIZ interface hurts Android experience. Keyboard is cramped and difficult...
Bottom line With the Samsung Behold II, Samsung tries to make Android better by using the TouchWIZ interface, but in stead the phone's performance takes an obvious hit compared to other Android devices we've reviewed. Samsung has also redesigned many of the s...
70%
gizmodo.com
Updated:
2013-11-14 18:23:15
Samsung's Behold II is the most impressively ugly Android phone in existence. The custom interface is so bad, so gaudy and so confusing it turned my brains into ooze. TouchWiz is the first custom Android interface that's worse than the standard on...
0%