Dataflex logo

Dataflex Fast Lock Notebook Lock KD 450

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134735
Info modified on:
21 Oct 2022, 10:14:32
Long product name Dataflex Fast Lock Notebook Lock KD 450:

Fast Lock Notebook Lock KD 450

Dataflex Fast Lock Notebook Lock KD 450:

The fast lock is a very strong and reliable theft protection for the notetbook. Simple, effective and installed in seconds. Comes complete with adhesive lock plate for notebooks without lockhole and a long heavy steel anchoring loop cable of 1,66 mtr.

- Strong and reliable anti-theft solution for notebooks
- Simple and effective
- Quick installation
- Comes with adhesive lock plate for notebooks without lock hole
- Diameter steel cable: 4mm
- Diameter steel incl. covering: 5mm
- Cable 1660mm reinforced steel
- Keyed different

Short summary description Dataflex Fast Lock Notebook Lock KD 450:

Dataflex Fast Lock Notebook Lock KD 450, 1.66 m

Long summary description Dataflex Fast Lock Notebook Lock KD 450:

Dataflex Fast Lock Notebook Lock KD 450. Cable length: 1.66 m, Cable diameter: 4 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.