location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T4310 Intel® Pentium® Dual-Core T4400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK T4310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T4310MF012DK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu LIFEBOOK T4310 Intel® Pentium® Dual-Core T4400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel)
  • - Intel® Pentium® Dual-Core T4400 2.2 GHz
  • - Touchscreen 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 4 GB 1066 MHz
  • - DVD Super Multi
  • - Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 5 h 80 W
  • - Windows 7 Home Premium
Long product name Fujitsu LIFEBOOK T4310 Intel® Pentium® Dual-Core T4400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Home Premium :
The long product name of Fujitsu LIFEBOOK T4310 Intel® Pentium® Dual-Core T4400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK T4310, Intel Pentium Dual Core T4400 (2.20 GHz, 1 MB, 800 MHz), 4GB 1066MHz DDR3 RAM, 320GB 5400rpm SATA 2.5" S.M.A.R.T. HDD, 12.1" (30.7cm) 1280x800pixel TFT WXGA LED, DVD Super Multi, IEEE 802.11b/g/n, Gigabit Ethernet, Microsoft Windows 7 Home Premium (64-bit)
More>>>
Fujitsu LIFEBOOK T4310 Intel® Pentium® Dual-Core T4400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Home Premium:
The official description of Fujitsu LIFEBOOK T4310 Intel® Pentium® Dual-Core T4400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Twist to touch – enjoy the benefits of multiple touch
The LIFEBOOK T Series makes you more productive in mobile situations and defines a new way of mobile working:
The LIFEBOOK T4310 offers all the benefits of an ultraportable Convertible with multiple touch capability. Scroll through documents, zoom into graphics or move files and folders – all with your fingertip. Working with a notebook has never been more intuitive and easier. Enjoy the advantages of flexible and accurate pen based data input. Like handwriting recognition and lots of additional features, that only a convertible notebook offers. In addition the LIFEBOOK T4310 offers best connectivity with embedded 3G/UMTS,
highest reliability and highest security with the integrated fingerprint sensor and Computrace® enabled BIOS. Enhance your flexibility on the move with the modular bay and back up your data on a second hard disk drive or stay productive with the second battery.

3G/UMTS
Connected everywhere
Offering Wi-Fi certified WLAN, Bluetooth, modem and optional embedded 3G/ UMTS the LIFEBOOK T4310 is the perfect meeting tool wherever your business leads you. Don’t care about hot spots while working on your e-mails or preparing a presentation for the next meeting.

Flexible Working
Take a picture for your presentation, then put it into the notebook and store it immediately afterwards on DVD? Thanks to its modular bay the LIFEBOOK Series can support a DVD-writer, second battery or second hard disk drive. This gives you genuine flexibility when meeting the individual demands of your business.

SPECIAL FEATURES LIFEBOOK T4310
-Intel® Centrino® processor technology with Intel® Core™2 Duo processor.
-genuine Windows® 7 Home Premium.
-Recommended upgrade to genuine Windows® 7 Ultimate.
-Computrace® enabled BIOS.
-3G/ UMTS (HSDPA, HSUPA), Wi-Fi certified WLAN, Bluetooth.
-Ambient light Sensor.
-Fully featured powerful notebook and tablet PC in one device.
-30.7 cm (12.1-inch) display starting 1.79 kg.
-Bi-directional rotatable display.

Short summary description Fujitsu LIFEBOOK T4310 Intel® Pentium® Dual-Core T4400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Home Premium:
This short summary of the Fujitsu LIFEBOOK T4310 Intel® Pentium® Dual-Core T4400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T4310, Intel® Pentium® Dual-Core, 2.2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, Windows 7 Home Premium

Long summary description Fujitsu LIFEBOOK T4310 Intel® Pentium® Dual-Core T4400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Home Premium:
This is an auto-generated long summary of Fujitsu LIFEBOOK T4310 Intel® Pentium® Dual-Core T4400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Home Premium based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T4310. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Weight: 1.8 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:32:33
Uk has collected 3 expert reviews for Fujitsu LIFEBOOK T4310 Intel® Pentium® Dual-Core T4400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Home Premium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
computershopper.com
Updated:
2013-02-14 04:32:33
The Fujitsu LifeBook T4310 is one impressive convertible tablet. It delivers a sharp design, an excellent touch screen, and a complete feature set at a low price. It incorporates a modular bay that can accommodate an optical drive—a componen...
Good Supports pen and multiple-finger input, Modular bay accepts optical drive, extra battery, or second hard drive, Low cost for a convertible tablet...
Bad Bulky, Small touch pad, Tinny-sounding speakers...
Bottom line The LifeBook T4310 artfully delivers a 12-inch convertible tablet/laptop with enough power, features, and flexibility for both business and consumer use...
82%