location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 05X 2-pack High Yield Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
05X 2-pack High Yield Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE505XD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962660058 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 682717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2024 08:20:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 05X 2-pack High Yield Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 05X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 2 Black (~13,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Original HP LaserJet toner cartridges represent up to 70% of the printing system and are designed with the printer to provide the reliable, professional results that save you time. HP Dual Packs further reduce your printing costs to save you money.
  • - Ideal for small workteams and individual users, from enterprise to small businesses and those who want to print in high volume.
  • - Depend on Original HP 05X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 toner cartridges; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 05X 2-pack High Yield Black Original LaserJet Toner Cartridges :
The long product name of HP 05X 2-pack High Yield Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

05X 2-pack High Yield Black Original LaserJet Toner Cartridges
More>>>
HP 05X 2-pack High Yield Black Original LaserJet Toner Cartridges:
The official description of HP 05X 2-pack High Yield Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small workteams and individual users, from enterprise to small businesses and those who want to print in high volume.

As you print more, you can save more. With HP LaserJet Print Cartridge Dual Packs, you can reduce your company's printing costs without sacrificing the consistent, professional results and reliable, trouble-free printing of Original HP.

Short summary description HP 05X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This short summary of the HP 05X 2-pack High Yield Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 05X 2-pack High Yield Black Original LaserJet Toner Cartridges, 13000 pages, Black, 2 pc(s)

Long summary description HP 05X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 05X 2-pack High Yield Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 05X 2-pack High Yield Black Original LaserJet Toner Cartridges. Black toner page yield: 13000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 05 toner cartridges work with:
Quantity per pack *
2 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
13000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CE505XD
Quantity per box
2 pc(s)
Percentage of recycled material
35%
Country of origin
Japan, United States
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
344 mm
Depth
227 mm
Height
228 mm
Weight
2 kg
Dimensions (WxDxH)
344 x 227 x 228 mm
Package width
344 mm
Package depth
227 mm
Weight & dimensions
Package height
228 mm
Package weight
2.6 kg
Brand-specific features
HP GTIN (EAN/UPC)
884962660058
Technical details
Box contents
2 toner cartridges; Recycling guide
Maximum number of stacking cartons
16 pc(s)
Master (outer) cases per pallet layer (EU)
11 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
189.5 g
Pallet weight (EU)
134.9 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
13 pc(s)
Master (outer) cases per pallet
65 pc(s)
Products per pallet
65 pc(s)
Products per pallet (EU)
44 pc(s)
Other features
Pallet dimensions (W x D x H)
1151 x 927 x 1284 mm
Package dimensions (WxDxH)
344 x 227 x 228 mm
Print technology
Laser printing
Pallet size (EU)
1156 x 810 x 1061 mm
Retail only
No
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Disclaimer HP 05X 2-pack High Yield Black Original LaserJet Toner Cartridges:
Disclaimer

[1] Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors.