Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98135
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson EB-824:

EB-824 - 0.63'' (x3) Polysilicon, 1.6x, 30" - 300", 0.83 m - 8.54 m, XGA (1024 x 768), 4:3, 2000:1, 16.77M, 10 W

Epson EB-824:

From any source to the big screen: Projecting source documents or 3D images directly from a PC onto a large screen is simple thanks to the wide connectivity and by plugging in the new Epson Visualiser via a USB cable.

Exploit your network: Configuring and operating the projector via the network is easy with Epson EMP™ software. Benefits include sending email to monitor lamp status plus advanced warning of potential issues that may interfere with your presentation.

Excellent sound quality: Presentations won't just look better, they will sound clearer too with microphone input and powerful integrated speakers – ideal for keeping your audience's attention in a large venue.

Energy efficient, cost efficient: This projector series has an extremely long lamp-life and is easily maintained, reducing energy wastage and driving down total cost of ownership. Power consumption is kept to a minimum with rapid power on/off functions, packaging is 100% recyclable and with up to 6000 hours use in Eco mode, the E-Torl lamp provides clear visibility in light rooms while saving money.

Project from your PC: By connecting your projector to your PC with a single USB cable, you are able to combine the display and Page Up/Down functions, halving the number of cables required

Short summary description Epson EB-824:

Epson EB-824, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 0.83 - 8.54 m

Long summary description Epson EB-824:

Epson EB-824. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Throw ratio: 1.38 - 2.24:1. Serial interface type: RS-232. Country of origin: China

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.