location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Qtek 8500 Smartphone 5.59 cm (2.2") 750 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Qtek Check ‘Qtek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8500 Smartphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTC093403
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Qtek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Qtek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Qtek 8500 Smartphone 5.59 cm (2.2") 750 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 750 mAh
Long product name Qtek 8500 Smartphone 5.59 cm (2.2") 750 mAh Black :
The long product name of Qtek 8500 Smartphone 5.59 cm (2.2") 750 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8500 Smartphone
More>>>
Short summary description Qtek 8500 Smartphone 5.59 cm (2.2") 750 mAh Black:
This short summary of the Qtek 8500 Smartphone 5.59 cm (2.2") 750 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Qtek 8500 Smartphone, 5.59 cm (2.2"), 240 x 320 pixels, Black

Long summary description Qtek 8500 Smartphone 5.59 cm (2.2") 750 mAh Black:
This is an auto-generated long summary of Qtek 8500 Smartphone 5.59 cm (2.2") 750 mAh Black based on the first three specs of the first five spec groups.

Qtek 8500 Smartphone. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 750 mAh. Product colour: Black. Weight: 99 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 12:41:47
Uk has collected 27 expert reviews for Qtek 8500 Smartphone 5.59 cm (2.2") 750 mAh Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techradar.com
Updated:
2013-11-09 12:41:44
Made by HTC - the company behind most of the handhelds currently produced, the Qtek 8500 (free on contract) is one of the smallest devices weve seen to date and features the Windows Mobile 5.0 OS.It may run the latest OS, but this isnt your average b...
Good Good call signal and stylish to look at...
Bad Struggles with the operating system, Somewhat lacking in features such as email...
Bottom line Made by HTC - the company behind most of the handhelds currently produced, the Qtek 8500 (free on contract) is one of the smallest devices weve seen to date and features the Windows Mobile 5.0 OS.It may run the latest OS, but this isnt your average b...
60%
itreviews.com
Updated:
2013-11-09 12:41:44
Windows Mobile clamshell PDA Smartphone: Windows Mobile Smartphones are around and about in a range of different guises, both on operator contracts and SIM-free. But it has been a long time since Ive seen the format used in a flip phone...
0%
shinyshiny.tv
Updated:
2013-11-09 12:41:44
Confusingly, this phone was originally called the Qtek 8500. And now its called the STRTrk. Or in fact, the Star Trek. So this will immediately rule it out for many people, just as it will make it essential kit for others. No judging. Essentially, it...
0%
techdigest.tv
Updated:
2013-11-09 12:41:44
Having seen a whole slew of Windows Mobile based smartphones and Pocket PCs this week, weve got a further review of the HTC STRTrk (otherwise known as the QTEK 8500) having had a bit more of an in-depth look at it. Essentially, its a smartphone whic...
60%
geardiary.com
Updated:
2013-11-09 12:41:44
It’s been a little over a month since I received a Qtek 8500, HTC’s first clamshell phone which runs the Windows Mobile 5 Smartphone operating system. Unlike some of the other Smartphone OS devices available, such as the Dash and the Q, which...
Good This is a rock-solid phone first! It is easy to use, yet gives much of the same functionality of a full blown PDA. This is a device I would feel confident giving to a user of any experience level, something that can’t be said for many other...
Bad The placement of the microSD under the SIM card seems hazardous, I wish that the USB connector was still standard size - not the flattened and less standard version. [eminimall]...
Bottom line It’s been a little over a month since I received a Qtek 8500, HTC’s first clamshell phone which runs the Windows Mobile 5 Smartphone operating system. Unlike some of the other Smartphone OS devices available, such as the Dash and the Q, w...
0%
mobiletechreview.com
Updated:
2013-11-09 12:41:44
QTEK 8500 This is one of several versions of the device codenamed HTC STRTrk (Star Trek for those who like their vowels). Its one of the few clamshell MS Smartphones and it does bear a resemblance to its namesake, the Star Trek communicator. This is a...
0%
Techreviews.tv
Updated:
2013-11-09 12:41:44
Having seen a whole slew of Windows Mobile based smartphones and Pocket PCs this week, weve got a further review of the HTC STRTrk (otherwise known as the QTEK 8500) having had a bit more of an in-depth look at it. Essentially, its a smartphone which...
60%
extrememhz.com
Updated:
2013-11-09 12:41:46
In terms of overall design, Windows-powered Smartphones have always been far less appealing than standard cell phones. Lets be honest here and say that people truly want a device that is thin, light and easy to carry. That is why there is no doubt th...
0%
trustedreviews.com
Updated:
2013-11-09 12:41:46
The Qtek 8500 is the first Windows Mobile 5.0 Smartphone to be available in a flip format. There have been one or two other attempts at flip phones with earlier incarnations of the Windows Mobile platform but the format is very far from being the norm. Y...
Bottom line It is nice to see Windows Mobile 5.0 Smartphone break away from the candy bar format, and there is nothing amiss with the software itself which stacks up to its appearances in other hardware well. Indeed the inclusion of the ClearVue suite could be quite...
70%
Smartphonethoughts.com
Updated:
2013-11-09 12:41:46
This phone is a significant step forward for the Windows Mobile platform. It combines a sleek design, easily the equal of other popular consumer phones such as the RAZR, with the powerful functionality of Windows Mobile. The hardware feels high quality...
0%
theunwired.net
Updated:
2013-11-09 12:41:46
Lightweight and ultra slim, the recently announced Qtek 8500 (aka HTC Star Trek or as it is called now "STRTrk") offers a comprehensive range of entertainment and office functions and incorporates a high quality camera that allow you to take full advan...
0%
mobilitytoday.com
Updated:
2013-11-09 12:41:46
A few weeks back at CeBit we saw a first glimpse of the soon to be released I-Mate Smart Flip. Well during the next few weeks I will go over my first impressions of this facinating smartphone. The unit I have is a preproduction unit so I will not be go...
0%
Pocketnow.com
Updated:
2013-11-09 12:41:46
The Qtek 8500 is another branding of the first flip phone made by HTC codenamed the HTC StrTrk or Star Trek or Star100 depending on who you ask. Youll find the same phone available as the i-mate Smartflip and Dopod S300 at this time, but its sure to...
0%