location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio Exilim ZOOM EX-Z850 Silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Exilim ZOOM EX-Z850 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z850 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:59:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio Exilim ZOOM EX-Z850 Silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.1 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 8x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Casio Exilim ZOOM EX-Z850 Silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels :
The long product name of Casio Exilim ZOOM EX-Z850 Silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Exilim ZOOM EX-Z850 Silver
More>>>
Short summary description Casio Exilim ZOOM EX-Z850 Silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels:
This short summary of the Casio Exilim ZOOM EX-Z850 Silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Casio Exilim ZOOM EX-Z850 Silver, 8.1 MP, 3264 x 2448 pixels, 1/1.8", CCD, 3x, Silver

Long summary description Casio Exilim ZOOM EX-Z850 Silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels:
This is an auto-generated long summary of Casio Exilim ZOOM EX-Z850 Silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels based on the first three specs of the first five spec groups.

Casio Exilim ZOOM EX-Z850 Silver. Megapixel (approx.): 8.1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 8x, Focal length range: 7.9 - 23.7 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Weight: 130 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:02:27
Uk has collected 23 expert reviews for Casio Exilim ZOOM EX-Z850 Silver 1/1.8" 8.1 MP CCD 3264 x 2448 pixels and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-07 05:25:11
Overall the Z850 is a solid advanced camera. It doesnt take the best photographs in the world, but it performed above average in most of our tests and crams a robust feature-set into a relatively small design.
Good Lightning quick, Nice features for such a small model...
Bad Some image quality issues The Final Word Overall the Z850 is a solid advanced camera. It doesnt take the best photographs in the world, but it performed above average in most of our tests and crams a robust feature-set into a relatively small design...
Bottom line Overall the Z850 is a solid advanced camera. It doesnt take the best photographs in the world, but it performed above average in most of our tests and crams a robust feature-set into a relatively small design. Notes # This product is no longer availab...
70%
Neocamera.com
Updated:
2011-07-30 18:00:43
The Casio Exilim EX-Z850 is a full-featured and well-built ultra-compact digital camera. A rare thing among such small cameras, the Z850 features manual controls over shutter speeds up to 60 seconds and a choice of 2 apertures at all focal lengths. Ov...
60%
about.com
Updated:
2011-07-30 18:00:48
The Casio EX Z850 digital camera is heavily marketed as an eBay digital camera, as it features an "eBay Best Shot" shooting mode. There is much more to this 8.1-megapixel compact digital camera, though. It is slim and stylish, features an oversized LCD...
Good Lots of camera in a compact size, Loads of shooting modes, "Rapid flash" lets you shoot three images with flash in a row, Great oversized LCD screen (especially for a compact digital camera), Great for shooting eBay auction photos...
Bad Hard to avoid getting fingerprints on the LCD screen, Too easy to bump the control dial...
Bottom line The Casio EX Z850 digital camera is heavily marketed as an eBay digital camera, as it features an "eBay Best Shot" shooting mode. There is much more to this 8.1-megapixel compact digital camera, though. It is slim and stylish, features an oversized LCD...
90%
digicamera.com
Updated:
2011-07-30 18:00:52
The Casio EX-Z750 won our last ultra-slim roundup of no fewer than 13 contestants with an almost perfect score. Last summer Casio replaced it with the Exilim Z850, which is part of their "Zoom" line of cameras. It looks almost identical, has 8.1 instea...
0%
digitalcamerainfo.com
Updated:
2011-07-30 18:00:57
The Casio Exilim EX-Z850 was released earlier this year at PMA 2006 and while not the most appealing model in terms of innovative styling, this camera does have some impressive specifications. Housed inside of a metal shell, this 8 MP camera has a 3x o...
Good Logical menu interface with strong graphic design Live previews in menus Durable aluminum frame 34 scene modes Long battery life Price...
Bad Poorly positioned controls Inaccurate color reproduction Low sharpening levels led to loss of detail High noise levels at ISO 200 and 400 Limited sensitivity range (only up to ISO 400) Poor low light autofocus Lots of noise in long exposures Terribl...
Bottom line The Casio Exilim EX-Z850 has a sturdy aluminum body that measures 0.93 inches thick. The size and portability may be a big plus for many consumers, but there are tradeoffs. Those include poor handling, under-sized and oddly placed controls, and ports t...
0%
pcmag.com
Updated:
2011-07-30 18:01:04
A nice-looking ultracompact camera, the Casio Exilim EX-Z850 ($399.99 list) is both small and sleek. Even so, it includes special features like antishake DSPs (digital signal processors) and the ability to control aperture and shutter speed settings ma...
Good Very little shutter lag. Large 2.5-inch LCD. Wide scene selection.
Bad Pictures could be crisper. Menus are not well organized. No on-screen guides.
Bottom line The Casio Exilim EX-Z850 is a small, sleek, silver ultracompact that takes pretty good pictures, but I expected sharper image quality from an 8MP camera.
60%
dcresource.com
Updated:
2011-07-30 18:01:14
The Casio Exilim EX-Z850 ($399) is an update to their popular EX-Z750 model (see our review) that was introduced back in 2005. New features on the Z850 include an 8.1 Megapixel CCD, a "Rapid Flash" feature, more manual controls, improved battery...
0%
Laptopmag.com
Updated:
2011-07-30 18:01:20
Casio packs eight megapixels of resolution, an “antishake” DSP, a ton of manual options, plus 34 Best Shot scene modes into the Exilim Zoom EX-Z850. A bright 2.5-inch LCD fills most of the back of this compact 5.6-ounce camera, along with se...
Good Good selection of scene modes, Very fast, Bright, large LCD, Unique eBay mode...
Bad mdash; Must use docking cradle to charge, Mediocre images at close range...
60%
steves-digicams.com
Updated:
2011-07-30 18:01:26
Click on the EX-Z850 to take a QTVR tourThe large 2.5-inch Super Bright LCD is approximately three times brighter than the previous EX-Z500 model, producing an impressive luminance of 1200 candelas per square meter. This significant advancement makes t...
0%
DigitalReviews.net
Updated:
2011-07-30 18:01:50
PerformanceFunctions, More Interesting FeaturesConclusions, Specifications. Review by: Martin Regtien...
Bottom line Let’s summarise my findings over the last few weeks. I’m pleasantly surprised at the high quality of both finish and the digital output. This is a more than capable camera which should give years of great service – even when technology i...
0%
informationweek.com
Updated:
2011-07-30 18:02:00
A couple of years ago, you couldnt find a 5-megapixel pocket size camera, let alone 8-megapixel. Today, all the camera companies have high pixel-density pocket cameras, so what are they doing to separate themselves? In addition to its super-fast Exili...
0%
dpreview.com
Updated:
2011-07-30 18:02:18
Announced just before PMA in February 2006 - almost exactly a year to the day after the camera it replaces - the EX-Z850 is Casios latest ultra-compact flagship model, offering a huge feature set in a very slim, all-metal body. The EX-Z750 was very w...
Good Good resolution, natural accurate color, fairly subtle processing, Huge, comprehensive feature set with real photographic control, Lots of control over image parameters, Wide selection of scene modes, Excellent user interface, Excellent all-metal construc...
Bad Default settings do not necessarily produce the best results, Default sharpening is a bit high (can be reduced), Macro mode doesnt get as close as some competitors, Highlight clipping and some red channel clipping in wide dynamic range scenes, Fairly cons...
Bottom line Like the EX-Z750 before it, the EX-Z850 has much to commend it to the more serious photographer wanting a truly pocket-sized camera with real photographic control - in fact more so, given that the default settings produce images that lack the over-pro...
0%
letsgodigital.org
Updated:
2011-07-30 18:02:27
of the first 10 Megapixel Casio EX Z1000 camera, made it perfectly apparent there is at least one manufacturer that begs to differ. If truth be told, the 8 Megapixels that the Casio Z850 offers, happens to be more than sufficient; after all, the 5 and...
79%