location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq tc4200 Intel Pentium-M 750 1GB/60G 12.1" XGA WVA XP Tablet PC Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq tc4200 Intel Pentium-M 750 1GB/60G 12.1" XGA WVA XP Tablet PC Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EG820UC#ABH
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 3 years pick-up and return (upgrades available, sold separately)
Long product name HP Compaq tc4200 Intel Pentium-M 750 1GB/60G 12.1" XGA WVA XP Tablet PC Edition :
The long product name of HP Compaq tc4200 Intel Pentium-M 750 1GB/60G 12.1" XGA WVA XP Tablet PC Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Combines all the power and performance of a full-function notebook PC with additional handwriting convenience and versatility.
More>>>
HP Compaq tc4200 Intel Pentium-M 750 1GB/60G 12.1" XGA WVA XP Tablet PC Edition:
The official description of HP Compaq tc4200 Intel Pentium-M 750 1GB/60G 12.1" XGA WVA XP Tablet PC Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq tc4200 Tablet PC combines all the power and performance of a full-function notebook PC with the additional versatility and convenience of handwriting. Ideal for highly mobile users who require extended battery performance. This innovative platform also features a robust new HP industrial design, a full range of integrated security options and a number of cross-platform compatible accessories including HP docking solution.

Short summary description HP Compaq tc4200 Intel Pentium-M 750 1GB/60G 12.1" XGA WVA XP Tablet PC Edition:
This short summary of the HP Compaq tc4200 Intel Pentium-M 750 1GB/60G 12.1" XGA WVA XP Tablet PC Edition data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq tc4200 Intel Pentium-M 750 1GB/60G 12.1" XGA WVA XP Tablet PC Edition

Long summary description HP Compaq tc4200 Intel Pentium-M 750 1GB/60G 12.1" XGA WVA XP Tablet PC Edition:
This is an auto-generated long summary of HP Compaq tc4200 Intel Pentium-M 750 1GB/60G 12.1" XGA WVA XP Tablet PC Edition based on the first three specs of the first five spec groups.

HP Compaq tc4200 Intel Pentium-M 750 1GB/60G 12.1" XGA WVA XP Tablet PC Edition

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 10:24:21
Uk has collected 4 expert reviews for HP Compaq tc4200 Intel Pentium-M 750 1GB/60G 12.1" XGA WVA XP Tablet PC Edition and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-09-27 10:24:21
HP is the number one supplier of Tablet PCs in Europe with the Compaq TC4200 (£1127 inc. VAT) being its second-generation device. The slate-grey finish and clamshell design is aimed at those who want a standard laptop with the advantage of switching th...
Good Features, Battery life...
Bad Weight, Feels too much like a laptop...
Bottom line HP is the number one supplier of Tablet PCs in Europe with the Compaq TC4200 (£1127 inc. VAT) being its second-generation device. The slate-grey finish and clamshell design is aimed at those who want a standard laptop with the advantage of switching th...
80%
Pencomputing.com
Updated:
2011-09-27 10:24:21
There are four additional hardware buttons located above the right stop of the keyboard. You use them to increase and lower volume, mute sound, and bring up a presentation mode dialog--very handy if you give frequent presentations.
0%