location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft USB Y Cable for External Hard Drive - USB A to mini B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft USB Y Cable for External Hard Drive - USB A to mini B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2HABMY6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839174 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6 ft USB Y Cable for External Hard Drive - USB A to mini B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - Mini-USB B Straight Male
  • - 2 x USB A Straight Male
  • - USB 2.0 480 Mbit/s
  • - Black, Red
  • - 1 pc(s)
Warranty: Lifetime
Long product name StarTech.com 6 ft USB Y Cable for External Hard Drive - USB A to mini B :
The long product name of StarTech.com 6 ft USB Y Cable for External Hard Drive - USB A to mini B. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6 ft USB Y Cable for External Hard Drive - USB A to Mini B
More>>>
StarTech.com 6 ft USB Y Cable for External Hard Drive - USB A to mini B:
The official description of StarTech.com 6 ft USB Y Cable for External Hard Drive - USB A to mini B as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect and power your external mini-USB equipped hard drive through two standard USB ports on your computer

The USB2HABMY6 6ft USB-A to Mini-B Y cable features two USB-A male connectors and a single USB Mini-B male connector - an ideal solution for providing additional power to your mini-USB external hard drive by connecting to two USB-A ports on your computer or laptop.

Especially valuable in situations where a single USB 2.0 port may not offer sufficient power to external hard drives, the USB2HABMY6 can be connected to two ports on one PC to increase the power output to power the external device.

This 6 ft cable is backed by StarTech.com’s lifetime warranty for guaranteed dependability.

The StarTech.com Advantage

- No external power adapter required - power your external mini-USB hard drives through two USB ports on your laptop or computer
- Guaranteed reliability

Short summary description StarTech.com 6 ft USB Y Cable for External Hard Drive - USB A to mini B:
This short summary of the StarTech.com 6 ft USB Y Cable for External Hard Drive - USB A to mini B data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft USB Y Cable for External Hard Drive - USB A to mini B, 1.8 m, Mini-USB B, 2 x USB A, USB 2.0, Male/Male, Black, Red

Long summary description StarTech.com 6 ft USB Y Cable for External Hard Drive - USB A to mini B:
This is an auto-generated long summary of StarTech.com 6 ft USB Y Cable for External Hard Drive - USB A to mini B based on the first three specs of the first five spec groups.

StarTech.com 6 ft USB Y Cable for External Hard Drive - USB A to mini B. Cable length: 1.8 m. Connector 1: Mini-USB B, Connector 2: 2 x USB A, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product colour: Black, Red

Features
USB version *
USB 2.0
Connector 1 *
Mini-USB B
Connector 2 *
2 x USB A
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
28/24
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Black, Red
Weight & dimensions
Cable length *
1.8 m
Weight
80 g
Packaging data
Package width
107 mm
Package depth
162 mm
Package height
16 mm
Package weight
74 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)