location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C9360AE ink cartridge 1 pc(s) Original Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9360AE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9360AE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051964029977 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2022 17:40:30
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP C9360AE ink cartridge 1 pc(s) Original Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Grey
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Long product name HP C9360AE ink cartridge 1 pc(s) Original Grey :
The long product name of HP C9360AE ink cartridge 1 pc(s) Original Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C9360AE, 102 Gray Photo Inkjet Print Cartridge with Vivera Ink
More>>>
HP C9360AE ink cartridge 1 pc(s) Original Grey:
The official description of HP C9360AE ink cartridge 1 pc(s) Original Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Studio-quality 9-ink colour photos and professional black-and-white photos that resist fading for generations and offer sharp detail and vibrant colours. Outstanding colour shades and image details for photo quality using HP Vivera Inks.
- Print professional photos with clear colour, shading, and accurate skin tone with HP Vivera Inks. Black-and-white photos with neutral greys and black show high contrast. Details in shadow areas, tone, and texture stand out in studio-quality photos.
- Bring dramatic detail and texture to colour photographs.
- Easy to use and the advanced technology provides excellent results you can rely on.

- 1 Based on Wilhelm Imaging Research, Inc., light fade testing under glass using HP Vivera Inks on HP Premium Plus Photo Papers. For more information on additional testing factors, see www.hp.com/eur/faderesistance
- 2 Using genuine HP supplies ensures availability of all HP printing features
- 3 HP inkjet print cartridge return and recycling is currently available in more than 30 countries in Asia, Europe and North America through the Planet Partners program.

Short summary description HP C9360AE ink cartridge 1 pc(s) Original Grey:
This short summary of the HP C9360AE ink cartridge 1 pc(s) Original Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP C9360AE, Grey, Pigment-based ink, 1 pc(s)

Long summary description HP C9360AE ink cartridge 1 pc(s) Original Grey:
This is an auto-generated long summary of HP C9360AE ink cartridge 1 pc(s) Original Grey based on the first three specs of the first five spec groups.

HP C9360AE. Colour ink type: Pigment-based ink, Printing colours: Grey, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Grey
Compatibility *
HP Photosmart 8750
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Grey
Print head swath
8.38 mm (0.33")
Quantity per box
1 pc(s)
Colour
No
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
69 g
Package weight
110 g
Package type
Blister
Logistics data
Products per pallet
1920 pc(s)
Other features
Case or master carton weight
5.89 kg
Case or master carton quantity
50 pc(s)
Larger master carton dimensions (WxDxH)
594 x 210 x 213
Compatible ink types, supplies
Dye-based
Ink drop
5 pl
Page yield footnote
Approximate yield of 10 x 15 cm black-and-white photos.
Package dimensions (WxDxH)
141 x 117 x 37 mm
Empty weight
32 g
Country Distributor
United Kingdom 1 distributor(s)