HPE logo

HPE 397413-B21 memory module 4 GB 2 x 2 GB DDR2 667 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78588
Info modified on:
24 Apr 2024, 11:35:31
Long product name HPE 397413-B21 memory module 4 GB 2 x 2 GB DDR2 667 MHz:

4GB FBD PC2-5300 2 x 2GB Dual Rank Kit

Short summary description HPE 397413-B21 memory module 4 GB 2 x 2 GB DDR2 667 MHz:

HPE 397413-B21, 4 GB, 2 x 2 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description HPE 397413-B21 memory module 4 GB 2 x 2 GB DDR2 667 MHz:

HPE 397413-B21. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.