location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Monaco 20 50.8 cm (20") Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monaco 20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20LCD519622
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig Monaco 20 50.8 cm (20") Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20") LCD
  • - 640 x 480 pixels 4:3
  • - 450 cd/m² 16 ms 500:1
  • - NTSC, PAL, SECAM
  • - 60 W
Long product name Grundig Monaco 20 50.8 cm (20") Black 450 cd/m² :
The long product name of Grundig Monaco 20 50.8 cm (20") Black 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monaco 20 LCD 51-9622 TOP
More>>>
Grundig Monaco 20 50.8 cm (20") Black 450 cd/m²:
The official description of Grundig Monaco 20 50.8 cm (20") Black 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you like seeing masked men jumping from the ropes or prefer to watch arts programmes, on a Grundig TV they`re both just as fascinating: what you watch is up to you. We offer more than 30 different models of Plasma and LCD televisions.

There are certain features that all the Grundig TV models have in common: they are easy to use and are ideally prepared for connecting additional peripheral components. We`re sorry for making your choice so difficult.

Short summary description Grundig Monaco 20 50.8 cm (20") Black 450 cd/m²:
This short summary of the Grundig Monaco 20 50.8 cm (20") Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig Monaco 20, 50.8 cm (20"), 640 x 480 pixels, LCD, Black

Long summary description Grundig Monaco 20 50.8 cm (20") Black 450 cd/m²:
This is an auto-generated long summary of Grundig Monaco 20 50.8 cm (20") Black 450 cd/m² based on the first three specs of the first five spec groups.

Grundig Monaco 20. Display diagonal: 50.8 cm (20"), Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
HD type *
Not supported
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Comb filter
2D
Display resolution *
640 x 480 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
99 channels
Audio
RMS rated power *
10 W
Equalizer
Yes
FM radio
No
Audio system
Stereo
Network
Wi-Fi *
No
Design
Product colour *
Black
Performance
Teletext
10 pages
Performance
Noise reduction *
Yes
Plug and Play
Yes
Management features
On Screen Display (OSD)
Yes
Picture-in-Picture
No
Sleep timer
Yes
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (with stand)
505 mm
Depth (with stand)
192 mm
Height (with stand)
495 mm
Width (without stand)
505 mm
Depth (without stand)
80 mm
Height (without stand)
495 mm
Weight (without stand)
11 kg
Packaging content
Remote control included
Yes
Other features
Teletext level
1.5
Power requirements
100-240V, 50/60Hz
Display
TFT
I/O ports
2 x Euro-AV 1 x RGB 1 x S-Video in 1 x Cinch-AV 1 x VGA 1 x Headphones (3.5mm)
Brand Image Product code Product Stock Price from
Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m² Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m²
(show image)
26LXW689622 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)