Grundig logo

Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91657
Info modified on:
21 Oct 2022, 10:14:32
Long product name Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m²:

Amira 15 LCD 38-6605 BS

Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m²:

- 15" (38 cm) Active Matrix TFT-LC display
- Luminous density 450 cd/m²
- Contrast ratio 500:1
- Also suitable as PC monitor (Multisync XGA)
- Integrated teletext
- Timer function
- 1 x Euro-AV (RGB), S-Video input
- Dimensions: approx. 44 x 36 x 6.5 cm (16 cm with pedestal)
- Weight: approx. 4.4 kg

Short summary description Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m²:

Grundig Amira 15, 38.1 cm (15"), 1024 x 768 pixels, XGA, LCD, Silver

Long summary description Grundig Amira 15 38.1 cm (15") XGA Silver 450 cd/m²:

Grundig Amira 15. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product colour: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.