FSP logo

FSP Everest 85plus 800 power supply unit 800 W ATX Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35190
Info modified on:
12 Apr 2024, 16:43:48
Warranty:
3 years
Long product name FSP Everest 85plus 800 power supply unit 800 W ATX Blue:

800 Watt power supply unit, 80PLUS BRONZE certified, modular cabling, for gamers and power users

FSP Everest 85plus 800 power supply unit 800 W ATX Blue:

800 Watt / full range power supply unit mith modular cabling, compliant with Intel Core i7 & AMD Athlon II series, ATX12V v2.3 / EPS12V v2.92 form factor, 80PLUS BRONZE certified, supports Quad PCI-E Connectors, Quad/4 Channel 12V Rails Design, supports Multi-GPU graphic cards, SLI and Crossfire X certified, Energy Saving on Standby Mode <1W, Active PFC, 120mm variable speed fan with ultra low noise, thermal coated protection of blue casing, full safety approved. Connectors: 5x PATA, 9x SATA, 4x PCI 6+2pin, 1x MB 20+4pin, 1x CPU 4pin, 1x MB 4+4pin, SATA - PATA adapter. Accessories: set of modular cables, cable bag, power cord, screws, manual, cable straps, retail color box.

Short summary description FSP Everest 85plus 800 power supply unit 800 W ATX Blue:

FSP Everest 85plus 800, 800 W, 100 - 240 V, 50 - 60 Hz, 16 ms, 85%, Over current, Over voltage, Short circuit

Long summary description FSP Everest 85plus 800 power supply unit 800 W ATX Blue:

FSP Everest 85plus 800. Total power: 800 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Semi-Modular. Power supply unit (PSU) form factor: ATX, Noise level: 21 dB, Certification: cUL, FCC, CE, CB, VDE. Product colour: Blue, Fan diameter: 12 cm. Weight: 3.25 kg

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.