location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P512-010 VGA cable 3 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P512-010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P512010
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:34:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P512-010 VGA cable 3 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - VGA (D-Sub)
  • - VGA (D-Sub)
  • - Black
Long product name Tripp Lite P512-010 VGA cable 3 m VGA (D-Sub) Black :
The long product name of Tripp Lite P512-010 VGA cable 3 m VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P512-010 - 3m
More>>>
Tripp Lite P512-010 VGA cable 3 m VGA (D-Sub) Black:
The official description of Tripp Lite P512-010 VGA cable 3 m VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's VGA monitor replacement cable is designed for use with a monitor that has a removable cable with HD15 connectors. This 10 foot cable has gold plated connectors and gold plated copper contacts to ensure excellent conductivity. Shielded for maximum EMI/RFI protection. The HD15 male and HD15 male connectors are molded and have integral strain relief to ensure they last a long time. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

- Superior molded cables with foil-shielding for maximum EMI/RFI protection.
- Gold plated connectors and gold plated copper contacts ensure excellent conductivity.

Short summary description Tripp Lite P512-010 VGA cable 3 m VGA (D-Sub) Black:
This short summary of the Tripp Lite P512-010 VGA cable 3 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P512-010, 3 m, VGA (D-Sub), VGA (D-Sub), Black, Male/Male

Long summary description Tripp Lite P512-010 VGA cable 3 m VGA (D-Sub) Black:
This is an auto-generated long summary of Tripp Lite P512-010 VGA cable 3 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Tripp Lite P512-010. Cable length: 3 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub)

Features
Cable length *
3 m
Connector 1 *
VGA (D-Sub)
Features
Connector 2 *
VGA (D-Sub)
Product colour *
Black
Connector gender
Male/Male