location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16x Super Multi DVD Rewriter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSA-H10NBBB
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW :
The long product name of LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16x Super Multi DVD Rewriter
More>>>
LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW:
The official description of LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Award winning Super Multi DVD Rewriters can write, read and erase data on all DVD and CD media.They are compatible with all formats as they support DVD+R/RW, DVD-R/RW, DVD+R/-R up to 8.5G.

Features:
-Dual layer recording enables storage of up to 8.5GB
-Writes to DVD-RAM (12x), DVD-RW(6x), DVD+R DL(10x), DVD-R DL(6x DVD-R(16x), DVD+RW(8x) DVD+R(16x), CD-RW(32x), and CD-R(48x) media
-All DVD formats compatible
-Interface E-IDE / ATAPI
-Mounting type - horizontal & vertical
-2MB buffer memory with buffer under run prevention technology
-Access Time CDRom: 125 ms, DVD-ROM: 145 ms, DVD-RAM: 175 ms

Short summary description LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW:
This short summary of the LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW data-sheet is auto-generated and uses the product title and the first six key specs.

LG 16x Super Multi DVD Rewriter, Tray, DVD-RW, EIDE/ATA, 2 MB, 48x, 16x

Long summary description LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW:
This is an auto-generated long summary of LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW based on the first three specs of the first five spec groups.

LG 16x Super Multi DVD Rewriter. Disc loading type: Tray. Optical drive type: DVD-RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. Access time: 125 ms

Design
Internal *
Yes
Disc loading type
Tray
Performance
Optical drive type *
DVD-RW
Interface *
EIDE/ATA
Drive device, buffer size
2 MB
Writing speed
DVD write speed
16x
DVD rewrite speed
8x
CD write speed *
48x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD+R write speed *
16x
DVD-R write speed
16x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
10x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
12x
Reading speed
DVD read speed
16x
CD read speed *
48x
CD-R read speed
48x
CD-RW read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
16x
DVD-ROM read speed
16x
DVD+RW read speed
16x
Access time
Access time
125 ms
Weight & dimensions
Weight
750 g
Other features
Media types supported
DVD-RAM (12x), DVD-RW(6x), DVD+R DL(10x), DVD-R DL(6x DVD-R(16x), DVD+RW(8x) DVD+R(16x), CD-RW(32x), and CD-R(48x)
DVD-RW speed
16x
DVD+R speed
16x
DVD+RW speed
16x
DVD-R speed
16x
Write methods
(DVD+R) Sequential Recording (DVD+R DL) Sequential Recording (DVD-R/RW) Disk-at-Once, Incremental Recording Restricted Overwrite (DVD-RW only) (DVD-R DL) Disk-at-Once, Fortmat4 (Layer Jump Recording) (DVD+RW) Random Write (DVD-RAM) Random Write (CD-R/RW) Disk-at-Once, Track-at-Once, Session-at-Once, Packet Write
Dimensions (WxDxH)
146 x 165 x 41.3 mm
Compatible operating systems
Windows ME, 2000 Professional, XP Home Edition, Pro, Media Centre Edition
Number of optical discs
1 discs
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:00:51
Uk has collected 6 expert reviews for LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-03 23:00:51
While Plextor drives tend to offer the best performance speeds, their high prices prohibit most DVD enthusiasts. And for those who are prepared to wait a few months, it doesnt take long for companies such as LG to put out a similar product, only at...
Bottom line DVD-RAM is a nice extra. Ultimately, however, this drive is about excellent DVD+R DL speed, combined with LGs usual searing DVD+R pace. Add to this the appetising price tag and this is an impressive package. Robin Morris...
80%
alphr.com
Updated:
2011-10-03 23:00:51
Fully featured optical drives are now so cheap its easy to assume theyre all the same. Weve put six of the latest models through their paces to reveal the pick of the crop. While speed differences arent massive any more, it does make a differenc...
100%
overclockersclub.com
Updated:
2015-06-07 14:01:54
It wasn’t long ago that CD burners were the accepted standard in a PC and DVD burners were simply an expensive extra. The price of DVD burners has dropped faster over the last few years than CD burners ever did. There are now dozens of manufacturers...
Good Typically easy installation, Smooth, quiet, great tactile feel, Burned everything I threw at it...
Bad System tray firmware updater is overkill...
Bottom line I threw several brands and speeds of media at this drive, and in every case I got the same results. Even some discs that the Plextor had kicked out burned perfectly with the LG. I tried everything from 5 cent discount CDs to midrange Ritek and ProDisc...
0%
Bcchardware.com
Updated:
2011-10-03 23:00:51
LG Super Multi DVD Writer 16x16x10 DVD +/-RW GSA-H10N Written by Jason "Fujitsu" Schneider Monday, 18 September 2006 Article Index:LG Super Multi DVD Writer 16x16x10 DVD +/-RW GSA-H10NA Look at DVD PerformanceA Look at CD PerformancePage 1 of 3...
Good Does everything Well, Low Price...
Bad CD-RW Quality/Compatability...
92%
v3.co.uk
Updated:
2011-10-03 23:00:51
Burn and read almost any type of disc...
80%
Brand Image Product code Product Stock Price from
LG 16x Super Multi DVD Rewriter black bulk optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter black bulk optical disc drive Internal DVD-RW
(show image)
GSA-H10NRBB 16x Super Multi DVD Rewriter black bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-H10NBB 16x Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW LG 16X Super Multi DVD Rewriter black Bulk optical disc drive Internal DVD-RW
(show image)
GSA-4166BB 16X Super Multi DVD Rewriter black Bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16X Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16X Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-4166B 16X Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW LG Multi DVD Rewriter GSA-H20LB black optical disc drive Internal DVD-RW
(show image)
GSA-H20LRBB Multi DVD Rewriter GSA-H20LB black 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Silver optical disc drive Internal LG 52x Combo Drive Silver optical disc drive Internal
(show image)
GCE-8527SBB 52x Combo Drive Silver 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Ivory optical disc drive Internal LG 52x Combo Drive Ivory optical disc drive Internal
(show image)
GCE-8527B 52x Combo Drive Ivory 0.00
(excl. VAT)
0 (incl. VAT)
LG 52x Combo Drive Black Bulk optical disc drive Internal LG 52x Combo Drive Black Bulk optical disc drive Internal
(show image)
GCE-8527RBB 52x Combo Drive Black Bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x Ivory Bulk optical disc drive Internal LG Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x Ivory Bulk optical disc drive Internal
(show image)
GCC-4522BB Combo, CD Rewriter & DVD Rom reader CD-R:52x, CD-RW 32x, DVD: 16x Ivory Bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter silver optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter silver optical disc drive Internal DVD-RW
(show image)
GSA-4167SBB 16x Super Multi DVD Rewriter silver 0.00
(excl. VAT)
0 (incl. VAT)