Intel logo

Intel Xeon 5120 processor 1.86 GHz 4 MB L2 Box

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73177
Info modified on:
19 Jul 2024, 20:16:42
Long product name Intel Xeon 5120 processor 1.86 GHz 4 MB L2 Box:

Intel® Xeon® Processor 5120 <br />(4M Cache, 1.86 GHz, 1066 MHz FSB)

Short summary description Intel Xeon 5120 processor 1.86 GHz 4 MB L2 Box:

Intel Xeon 5120, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 65 nm, Intel, 1.86 GHz, 64-bit

Long summary description Intel Xeon 5120 processor 1.86 GHz 4 MB L2 Box:

Intel Xeon 5120. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 65 nm. Market segment: Server, Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm². Package width: 157 mm, Package depth: 387 mm, Package height: 173 mm. Processor package size: 37.5 x 37.5 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.