Epson logo

Epson AcuLaser CX16NF

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104577
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson AcuLaser CX16NF:

Aculaser CX16, 1200x600dpi, 20ppm, A4, 128MB, USB 2.0, LCD

Epson AcuLaser CX16NF:

Fast response

Fast and responsive, the AcuLaser CX16NF can easily keep up with business demands. It prints up to 20 mono pages and 5 colour pages per minute, has a mono first page out time of 14 seconds, and boasts a monthly duty cycle of up to 35,000 pages. It also features an USB host for direct printing.

Professional output


The AcuLaser CX16NF delivers high quality prints every time with Epson AcuBrite toner and a print resolution of up to 1200 x 600dpi.

Flexible solution

Packed with useful features, the AcuLaser CX16NF prints, scans, copies and faxes, and has an automatic document feeder for fast processing of multi-page documents. Optional extras include a 500-sheet paper casette and duplex.

Easy management and connectivity

In addition to being easy to set up and manage, the AcuLaser CX16NF is easy to share with small workgroups thanks to fast Ethernet connectivity. A small footprint means it will fit neatly into any business environment.

Low running costs

High capacity toner cartridges and ENERGY STAR®-qualified power efficiency help keep running costs low.

Short summary description Epson AcuLaser CX16NF:

Epson AcuLaser CX16NF, Laser, Mono printing, 1200 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Epson AcuLaser CX16NF:

Epson AcuLaser CX16NF. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.